XP Power DC DC Converters DTE4024S12

Description
Enclosed DC DC Converter 1 Output 12V 3.33A 36V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 12V 3.33A 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3365-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3365-ND
DC DC Converters 1470-3365-ND
Enclosed DC DC Converter 1 Output 12V 3.33A 36V Input

Enclosed DC DC Converter 1 Output 12V 3.33A 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 3.33A; Power Supply Approvals Xp Power - 77Y4572 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 3.33A; Power Supply Approvals Xp Power
77Y4572
Dc-Dc Converter, 12V, 3.33A; Power Supply Approvals Xp Power 77Y4572
DC-DC CONVERTER, 12V, 3.33A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Width:54mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 3.33A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Width:54mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3365-ND 77Y4572
Product Name DC DC Converters Dc-Dc Converter, 12V, 3.33A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 3.33 amps 3.33 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M Open Power Supply - PS-24-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
High Voltage Power Supplies - 203L-1kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details