XP Power DC DC Converters CA20P

Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output 2000V 500µA 11.5V - 15.5V Input
Request a Quote Datasheet
Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output 2000V 500µA 11.5V - 15.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3275-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3275-ND
DC DC Converters 1470-3275-ND
High Voltage - Non-Isolated Module DC DC Converter 1 Output 2000V 500µA 11.5V - 15.5V Input

High Voltage - Non-Isolated Module DC DC Converter 1 Output 2000V 500µA 11.5V - 15.5V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, 2Kv, 500Ua; Product Range Xp Power - 84Y5673 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 2Kv, 500Ua; Product Range Xp Power
84Y5673
Dc-Dc Converter, 1 O/p, 2Kv, 500Ua; Product Range Xp Power 84Y5673
DC-DC CONVERTER, 1 O/P, 2KV, 500UA; Product Range:CA Series; Output Power Max:1W; Output Voltage Min:0V; Output Voltage Max:2kV; Output Current Max:500µA; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; RoHS Compliant: NA

DC-DC CONVERTER, 1 O/P, 2KV, 500UA; Product Range:CA Series; Output Power Max:1W; Output Voltage Min:0V; Output Voltage Max:2kV; Output Current Max:500µA; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; RoHS Compliant: NA

Supplier's Site Datasheet
Dc-Dc Converter, 1 O/p, 2Kv, 500Ua; High Voltage Power Supply Type Xp Power - 78Y6058 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 2Kv, 500Ua; High Voltage Power Supply Type Xp Power
78Y6058
Dc-Dc Converter, 1 O/p, 2Kv, 500Ua; High Voltage Power Supply Type Xp Power 78Y6058
DC-DC CONVERTER, 1 O/P, 2KV, 500UA; High Voltage Power Supply Type:Regulated; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:500µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 2KV, 500UA; High Voltage Power Supply Type:Regulated; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:500µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - CA20P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
CA20P
Power Supplies - Board Mount - DC DC Converters CA20P
DC DC CONVERTER 2000V 1W

DC DC CONVERTER 2000V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1470-3275-ND 84Y5673 78Y6058 CA20P
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, 2Kv, 500Ua; Product Range Xp Power Dc-Dc Converter, 1 O/p, 2Kv, 500Ua; High Voltage Power Supply Type Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -10 to 50 C (14 to 122 F) -10 to 50 C (14 to 122 F)
DC Input Voltage 11.5 to 15.5 volts
DC Output Voltage 0.0 to 2000.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6985-ea-psi-10750-120-4u-wc-30000w-32204 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 120 amps
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Rad-Hard PCB Based DC-DC Converters - TPSUH - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Rad-Hard PCB Based DC-DC Converters
DC Output Power 600 watts
View Details
Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details