XP Power DC DC Converters DTJ1524S15

Description
Enclosed DC DC Converter 1 Output 15V 1A 36V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 15V 1A 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-DTJ1524S15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-DTJ1524S15-ND
DC DC Converters 1470-DTJ1524S15-ND
Enclosed DC DC Converter 1 Output 15V 1A 36V Input

Enclosed DC DC Converter 1 Output 15V 1A 36V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 1A; Power Supply Approvals Xp Power - 07AH2432 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 1A; Power Supply Approvals Xp Power
07AH2432
Dc-Dc Converter, 15V, 1A; Power Supply Approvals Xp Power 07AH2432
DC-DC CONVERTER, 15V, 1A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 1A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 15V, 1A Rohs Compliant Xp Power - 39AH0578 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 1A Rohs Compliant Xp Power
39AH0578
Dc-Dc Converter, 15V, 1A Rohs Compliant Xp Power 39AH0578
DC-DC CONVERTER, 15V, 1A ROHS COMPLIANT: YES

DC-DC CONVERTER, 15V, 1A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-DTJ1524S15-ND 07AH2432 39AH0578
Product Name DC DC Converters Dc-Dc Converter, 15V, 1A; Power Supply Approvals Xp Power Dc-Dc Converter, 15V, 1A Rohs Compliant Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-2 Open Power Supply - PS-24-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
High Voltage Power Supplies - 402S-40KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
POWER SUPPLY;DIN RAIL;LOW PROFILE;15W;5V;2.4A;4.8-5.5 V RANGE;80 MVP-P;77% - 70076072 - Allied Electronics, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Applications Industrial
View Details