XP Power DNR480 Series DC Power Supply DNR480PS24-I

Description
• 120-480 Watts • Up to 90% Efficiency • Wide Adjustment Range • Parallel Function • Full Power -40 ºC to +60 ºC • 3 Year Warranty
Request a Quote Datasheet
Description
• 120-480 Watts • Up to 90% Efficiency • Wide Adjustment Range • Parallel Function • Full Power -40 ºC to +60 ºC • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DNR480 Series DC Power Supply - DNR480PS24-I - XP Power
Sunnyvale, CA, USA
DNR480 Series DC Power Supply
DNR480PS24-I
DNR480 Series DC Power Supply DNR480PS24-I
• 120-480 Watts • Up to 90% Efficiency • Wide Adjustment Range • Parallel Function • Full Power -40 ºC to +60 ºC • 3 Year Warranty

• 120-480 Watts
• Up to 90% Efficiency
• Wide Adjustment Range
• Parallel Function
• Full Power -40 ºC to +60 ºC
• 3 Year Warranty

Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - 1470-1101-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-1101-ND
Industrial, DIN Rail Power Supplies 1470-1101-ND
AC/DC DIN RAIL SUPPLY 24V 480W

AC/DC DIN RAIL SUPPLY 24V 480W

Buy Now Datasheet
Ac-Dc Converter, Din Rail, 1 O/p, 480W, 20A, 24V; Power Supply Approvals Xp Power - 19P1928 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 480W, 20A, 24V; Power Supply Approvals Xp Power
19P1928
Ac-Dc Converter, Din Rail, 1 O/p, 480W, 20A, 24V; Power Supply Approvals Xp Power 19P1928
AC-DC CONVERTER, DIN RAIL, 1 O/P, 480W, 20A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:24VDC; Output Current - Output 1:20A; Output Voltage - Output 2:-; Height:142mm RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 480W, 20A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:24VDC; Output Current - Output 1:20A; Output Voltage - Output 2:-; Height:142mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ac/dc Din Rail Power Supply, Fixed, 90 V, 264 V, 480 W, 24 V, 20 A Rohs Compliant Xp Power - 53M7450 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Din Rail Power Supply, Fixed, 90 V, 264 V, 480 W, 24 V, 20 A Rohs Compliant Xp Power
53M7450
Ac/dc Din Rail Power Supply, Fixed, 90 V, 264 V, 480 W, 24 V, 20 A Rohs Compliant Xp Power 53M7450
AC/DC DIN Rail Power Supply, Fixed, 90 V, 264 V, 480 W, 24 V, 20 A RoHS Compliant: Yes

AC/DC DIN Rail Power Supply, Fixed, 90 V, 264 V, 480 W, 24 V, 20 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number DNR480PS24-I 1470-1101-ND 19P1928 53M7450
Product Name DNR480 Series DC Power Supply Industrial, DIN Rail Power Supplies Ac-Dc Converter, Din Rail, 1 O/p, 480W, 20A, 24V; Power Supply Approvals Xp Power Ac/dc Din Rail Power Supply, Fixed, 90 V, 264 V, 480 W, 24 V, 20 A Rohs Compliant Xp Power
Type DC Power Supply 1 DC Power Supply; AC/DC Converter DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
Applications Instrumentation, Industrial
Operating Temperature -35 to 70 C (-31 to 158 F) -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B-12-4-P5-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details