The DC-DC Converter, part number 13AC9707, is a high voltage power supply capable of delivering up to 3 Watts of output power with a maximum output voltage of 1.5 kV. It features a proportional output voltage that is directly related to the input voltage, which ranges from 0.7 VDC to 12 VDC. The converter operates with low ripple and noise, utilizing a quasi-sinewave oscillator and advanced filtering techniques to minimize electromagnetic interference (EMI) and radio frequency interference (RFI). This model supports dual output configurations, allowing for both positive and negative outputs from a single module, and does not require a minimum load for operation. The device is designed for PCB mounting and is encapsulated in a robust case made from Diallyl Phthalate (DAP), which is UL 94 V-0 rated. It operates effectively within a temperature range of -10°C to +60°C and has an isolation voltage of 3,500 VDC for models up to 1.5 kV. Key applications for this converter include mass spectrometry, electrostatic chucks, electrophoresis, and capacitor charging. The product is RoHS compliant and comes with a three-year warranty, making it a reliable choice for engineers seeking a compact and efficient high voltage solution.
High Voltage - Isolated Module DC DC Converter 1 Output 1500V 2mA 0.7V - 12V Input
DC DC CONVERTER 1500V 3W
DC-DC CONVERTER, 1.5KV, 3W; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:1.5kV; Output Current - Output 1:2mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes
DC-DC CONVERTER, 1.5KV, 3W; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:3W; Output Current Max:2mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1470-3992-ND | E15 | 15AC6508 | 13AC9707 |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, 1.5Kv, 3W; No. Of Outputs Xp Power | Dc-Dc Converter, 1.5Kv, 3W; High Voltage Power Supply Type Xp Power |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Operating Temperature | -10 to 60 C (14 to 140 F) | -10 to 60 C (14 to 140 F) | ||
| DC Output Current | 0.0020 amps | 0.0020 amps | 0.0020 amps | |
| DC Input Voltage | 0.7 to 12.0 volts |