XP Power ECE10 Series AC-DC Power Supply ECE10US09

Description
• 5-10 Watts • Ultra Compact Size • Encapsulated PCB Mount • <0.3 W No Load Input Power • Peak Load Capability • 3 Year Warranty
Request a Quote Datasheet
Description
• 5-10 Watts • Ultra Compact Size • Encapsulated PCB Mount • <0.3 W No Load Input Power • Peak Load Capability • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECE10 Series AC-DC Power Supply - ECE10US09 - XP Power
Sunnyvale, CA, USA
ECE10 Series AC-DC Power Supply
ECE10US09
ECE10 Series AC-DC Power Supply ECE10US09
• 5-10 Watts • Ultra Compact Size • Encapsulated PCB Mount • <0.3 W No Load Input Power • Peak Load Capability • 3 Year Warranty

• 5-10 Watts
• Ultra Compact Size
• Encapsulated PCB Mount
• <0.3 W No Load Input Power
• Peak Load Capability
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-1116-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1116-ND
AC DC Converters 1470-1116-ND
Enclosed AC DC Converters 1 Output 9V 1.11A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 9V 1.11A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - ECE10US09 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
ECE10US09
Power Supplies - Board Mount - AC DC Converters ECE10US09
AC/DC CONVERTER 9V 10W

AC/DC CONVERTER 9V 10W

Supplier's Site
Ac-Dc Converter, Pcb Mount, 1 O/p, 10W, 1.11A, 9V; Power Supply Approvals Xp Power - 89T3521 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 10W, 1.11A, 9V; Power Supply Approvals Xp Power
89T3521
Ac-Dc Converter, Pcb Mount, 1 O/p, 10W, 1.11A, 9V; Power Supply Approvals Xp Power 89T3521
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 10W, 1.11A, 9V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:9V; Output Current - Output 1:1.11A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 10W, 1.11A, 9V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:9V; Output Current - Output 1:1.11A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ECE10US09 1470-1116-ND ECE10US09 89T3521
Product Name ECE10 Series AC-DC Power Supply AC DC Converters Power Supplies - Board Mount - AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 10W, 1.11A, 9V; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply DC Power Supply; AC/DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F) -25 to ? C (-13 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - i7A4W033A033V-0F1-R - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type Current Source; DC Power Supply
Form Factor Desktop / Free Standing
Phase Single-Phase Power Supply
View Details
Power supply - 787-832 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
4 suppliers