XP Power ECE20 Series DC Power Supply ECE20US24

Description
20W compact power supply
Request a Quote Datasheet
Description
20W compact power supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECE20 Series DC Power Supply - ECE20US24 - XP Power
Sunnyvale, CA, USA
ECE20 Series DC Power Supply
ECE20US24
ECE20 Series DC Power Supply ECE20US24
20W compact power supply

20W compact power supply

Supplier's Site Datasheet
AC DC Converters - 1470-1126-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1126-ND
AC DC Converters 1470-1126-ND
Enclosed AC DC Converters 1 Output 24V 830mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 24V 830mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - ECE20US24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
ECE20US24
Power Supplies - Board Mount - AC DC Converters ECE20US24
AC/DC CONVERTER 24V 20W

AC/DC CONVERTER 24V 20W

Supplier's Site
Ac-Dc Conv, Pcb Mount, 1 O/p, 20W, 830Ma, 24V; Power Supply Approvals Xp Power - 24T5130 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Conv, Pcb Mount, 1 O/p, 20W, 830Ma, 24V; Power Supply Approvals Xp Power
24T5130
Ac-Dc Conv, Pcb Mount, 1 O/p, 20W, 830Ma, 24V; Power Supply Approvals Xp Power 24T5130
AC-DC CONV, PCB MOUNT, 1 O/P, 20W, 830mA, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:24V; Output Current - Output 1:830mA; Output Voltage - Output 2:-; Width:27.2mm RoHS Compliant: Yes

AC-DC CONV, PCB MOUNT, 1 O/P, 20W, 830mA, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:24V; Output Current - Output 1:830mA; Output Voltage - Output 2:-; Width:27.2mm RoHS Compliant: Yes

Supplier's Site
Ac/dc Pcb Mount Power Supply, Ultra Compact, Fixed, 85 V, 264 V, 20 W, 24 V, 830 Ma Rohs Compliant Xp Power - 37T7950 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Pcb Mount Power Supply, Ultra Compact, Fixed, 85 V, 264 V, 20 W, 24 V, 830 Ma Rohs Compliant Xp Power
37T7950
Ac/dc Pcb Mount Power Supply, Ultra Compact, Fixed, 85 V, 264 V, 20 W, 24 V, 830 Ma Rohs Compliant Xp Power 37T7950
AC/DC PCB Mount Power Supply, Ultra Compact, Fixed, 85 V, 264 V, 20 W, 24 V, 830 mA RoHS Compliant: Yes

AC/DC PCB Mount Power Supply, Ultra Compact, Fixed, 85 V, 264 V, 20 W, 24 V, 830 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ECE20US24 1470-1126-ND ECE20US24 24T5130 37T7950
Product Name ECE20 Series DC Power Supply AC DC Converters Power Supplies - Board Mount - AC DC Converters Ac-Dc Conv, Pcb Mount, 1 O/p, 20W, 830Ma, 24V; Power Supply Approvals Xp Power Ac/dc Pcb Mount Power Supply, Ultra Compact, Fixed, 85 V, 264 V, 20 W, 24 V, 830 Ma Rohs Compliant Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply DC Power Supply; AC/DC Converter DC Power Supply
Technology Switching Power Supply Switching Power Supply
Form Factor Circuit Board Assembly Board Mount
Applications Instrumentation ITE (Commercial)
Features Overload Protection
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR20-25B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 500 watts
View Details
AC AC Wall Power Adapters - WAU160-750-G-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
View Details