XP Power DC DC Converters DTE2024S48

Description
Enclosed DC DC Converter 1 Output 48V 420mA 36V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 48V 420mA 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3358-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3358-ND
DC DC Converters 1470-3358-ND
Enclosed DC DC Converter 1 Output 48V 420mA 36V Input

Enclosed DC DC Converter 1 Output 48V 420mA 36V Input

Buy Now Datasheet
Dc-Dc Converter, 48V, 0.42A; Power Supply Approvals Xp Power - 77Y4559 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 48V, 0.42A; Power Supply Approvals Xp Power
77Y4559
Dc-Dc Converter, 48V, 0.42A; Power Supply Approvals Xp Power 77Y4559
DC-DC CONVERTER, 48V, 0.42A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:420mA; Output Voltage - Output 2:-; Width:54mm RoHS Compliant: Yes

DC-DC CONVERTER, 48V, 0.42A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:420mA; Output Voltage - Output 2:-; Width:54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3358-ND 77Y4559
Product Name DC DC Converters Dc-Dc Converter, 48V, 0.42A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.4200 amps 0.4200 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
High Voltage Power Supplies - 303S-1kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
100 W Single Phase Single Output Low Profile Power Supplies - PS-10012 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
3 suppliers