XP Power DNR Series DC Power Supply DNR18US24

Description
• High Efficiency • Rugged Design for Industrial Applications • Wide Adjustment Range • DC OK 24 V Models • Optional Parallel Function • Connector Options • Full Power to 60 ˚C
Request a Quote Datasheet
Description
• High Efficiency • Rugged Design for Industrial Applications • Wide Adjustment Range • DC OK 24 V Models • Optional Parallel Function • Connector Options • Full Power to 60 ˚C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DNR Series DC Power Supply - DNR18US24 - XP Power
Sunnyvale, CA, USA
DNR Series DC Power Supply
DNR18US24
DNR Series DC Power Supply DNR18US24
• High Efficiency • Rugged Design for Industrial Applications • Wide Adjustment Range • DC OK 24 V Models • Optional Parallel Function • Connector Options • Full Power to 60 ˚C

• High Efficiency
• Rugged Design for Industrial Applications
• Wide Adjustment Range
• DC OK 24 V Models
• Optional Parallel Function
• Connector Options
• Full Power to 60 ˚C

Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - 1470-1094-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-1094-ND
Industrial, DIN Rail Power Supplies 1470-1094-ND
AC/DC DIN RAIL SUPPLY 24V 18W

AC/DC DIN RAIL SUPPLY 24V 18W

Buy Now Datasheet
Power Supply/Voltage Converter PC Board Mount - 18865131 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
18865131
Power Supply/Voltage Converter PC Board Mount 18865131
AC-DC CONVERTER, DIN RAIL, 1 O/P, 18W, 750MA, 24V; POWER SUPPLY APPROVALS:ITE; NO. OF OUTPUTS:1 OUTPUT; OUTPUT POWER MAX:18W; OUTPUT VOLTAGE - OUTPUT 1:24VDC; OUTPUT CURRENT - OUTPUT 1:750MA; OUTPUT VOLTAGE - OUTPUT 2:-; LENGTH:115MMROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

AC-DC CONVERTER, DIN RAIL, 1 O/P, 18W, 750MA, 24V; POWER SUPPLY APPROVALS:ITE; NO. OF OUTPUTS:1 OUTPUT; OUTPUT POWER MAX:18W; OUTPUT VOLTAGE - OUTPUT 1:24VDC; OUTPUT CURRENT - OUTPUT 1:750MA; OUTPUT VOLTAGE - OUTPUT 2:-; LENGTH:115MMROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ac-Dc Converter, Din Rail, 1 O/p, 18W, 750Ma, 24V; Power Supply Approvals Xp Power - 88M3106 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 18W, 750Ma, 24V; Power Supply Approvals Xp Power
88M3106
Ac-Dc Converter, Din Rail, 1 O/p, 18W, 750Ma, 24V; Power Supply Approvals Xp Power 88M3106
AC-DC CONVERTER, DIN RAIL, 1 O/P, 18W, 750mA, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:24VDC; Output Current - Output 1:750mA; Output Voltage - Output 2:-; Length:115mmRoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 18W, 750mA, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:24VDC; Output Current - Output 1:750mA; Output Voltage - Output 2:-; Length:115mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Radwell International Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number DNR18US24 1470-1094-ND 18865131 88M3106
Product Name DNR Series DC Power Supply Industrial, DIN Rail Power Supplies Power Supply/Voltage Converter PC Board Mount Ac-Dc Converter, Din Rail, 1 O/p, 18W, 750Ma, 24V; Power Supply Approvals Xp Power
Type DC Power Supply 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Desktop / Free Standing
Applications Instrumentation
Operating Temperature -10 to 70 C (14 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

UDP6720 100W Basic DC Switching Power Supply 60V/5A - UDP6720 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1397-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5045X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details