XP Power DDC15 Series DC-DC Power Converter DDC1524S15

Description
4:1 DC Input Range 3.3 V to 24 DC Outputs Low Profile Design Ambient Operation from -40 °C to +70 °C 1500 VDC Isolation Class B Conducted and Radiated Emissions High Efficiency – Up to 85% 3 Year Warranty The DDC series is a range of DIN Rail mounting DC/DC converters designed to offer additional voltages in AC input DIN Rail power systems, provide isolated outputs & noise immunity or support battery powered or battery backed applications. With a 4:1 wide input range the DDC series converters can be supplied by both a 12V or 24V nominal input and offer output voltages between 5VDC and 24VDC.
Request a Quote Datasheet
Description
4:1 DC Input Range 3.3 V to 24 DC Outputs Low Profile Design Ambient Operation from -40 °C to +70 °C 1500 VDC Isolation Class B Conducted and Radiated Emissions High Efficiency – Up to 85% 3 Year Warranty The DDC series is a range of DIN Rail mounting DC/DC converters designed to offer additional voltages in AC input DIN Rail power systems, provide isolated outputs & noise immunity or support battery powered or battery backed applications. With a 4:1 wide input range the DDC series converters can be supplied by both a 12V or 24V nominal input and offer output voltages between 5VDC and 24VDC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DDC15 Series DC-DC Power Converter - DDC1524S15 - XP Power
Sunnyvale, CA, USA
DDC15 Series DC-DC Power Converter
DDC1524S15
DDC15 Series DC-DC Power Converter DDC1524S15
4:1 DC Input Range 3.3 V to 24 DC Outputs Low Profile Design Ambient Operation from -40 °C to +70 °C 1500 VDC Isolation Class B Conducted and Radiated Emissions High Efficiency – Up to 85% 3 Year Warranty The DDC series is a range of DIN Rail mounting DC/DC converters designed to offer additional voltages in AC input DIN Rail power systems, provide isolated outputs & noise immunity or support battery powered or battery backed applications. With a 4:1 wide input range the DDC series converters can be supplied by both a 12V or 24V nominal input and offer output voltages between 5VDC and 24VDC.
  • 4:1 DC Input Range
  • 3.3 V to 24 DC Outputs
  • Low Profile Design
  • Ambient Operation from -40 °C to +70 °C
  • 1500 VDC Isolation
  • Class B Conducted and Radiated Emissions
  • High Efficiency – Up to 85%
  • 3 Year Warranty

The DDC series is a range of DIN Rail mounting DC/DC converters designed to offer additional voltages in AC input DIN Rail power systems, provide isolated outputs & noise immunity or support battery powered or battery backed applications. With a 4:1 wide input range the DDC series converters can be supplied by both a 12V or 24V nominal input and offer output voltages between 5VDC and 24VDC.

Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - 1470-2831-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-2831-ND
Industrial, DIN Rail Power Supplies 1470-2831-ND
DC/DC DIN RAIL SUPPLY 15V 15W

DC/DC DIN RAIL SUPPLY 15V 15W

Buy Now Datasheet
Dc-Dc Converter, 15V, 1A; Power Supply Approvals Xp Power - 44Y5342 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 1A; Power Supply Approvals Xp Power
44Y5342
Dc-Dc Converter, 15V, 1A; Power Supply Approvals Xp Power 44Y5342
DC-DC CONVERTER, 15V, 1A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 1A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet
Dc/dc Converter, Din Rail, Fixed, 1, 15 W, 15 V, 1 A Rohs Compliant Xp Power - 50Y1883 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, Din Rail, Fixed, 1, 15 W, 15 V, 1 A Rohs Compliant Xp Power
50Y1883
Dc/dc Converter, Din Rail, Fixed, 1, 15 W, 15 V, 1 A Rohs Compliant Xp Power 50Y1883
DC/DC Converter, DIN Rail, Fixed, 1, 15 W, 15 V, 1 A RoHS Compliant: Yes

DC/DC Converter, DIN Rail, Fixed, 1, 15 W, 15 V, 1 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number DDC1524S15 1470-2831-ND 44Y5342 50Y1883
Product Name DDC15 Series DC-DC Power Converter Industrial, DIN Rail Power Supplies Dc-Dc Converter, 15V, 1A; Power Supply Approvals Xp Power Dc/dc Converter, Din Rail, Fixed, 1, 15 W, 15 V, 1 A Rohs Compliant Xp Power
Type DC-DC Converter 1 DC-DC Converter DC-DC Converter
Form Factor DIN Rail
Applications Instrumentation
Features Overload Protection, Overvoltage Protection
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details