XP Power DC DC Converters DTE4048S48

Description
Enclosed DC DC Converter 1 Output 48V 835mA 75V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 48V 835mA 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3371-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3371-ND
DC DC Converters 1470-3371-ND
Enclosed DC DC Converter 1 Output 48V 835mA 75V Input

Enclosed DC DC Converter 1 Output 48V 835mA 75V Input

Buy Now Datasheet
Dc-Dc Converter, 48V, 0.835A; Power Supply Approvals Xp Power - 77Y4584 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 48V, 0.835A; Power Supply Approvals Xp Power
77Y4584
Dc-Dc Converter, 48V, 0.835A; Power Supply Approvals Xp Power 77Y4584
DC-DC CONVERTER, 48V, 0.835A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:835mA; Output Voltage - Output 2:-; Width:54mm RoHS Compliant: Yes

DC-DC CONVERTER, 48V, 0.835A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:835mA; Output Voltage - Output 2:-; Width:54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3371-ND 77Y4584
Product Name DC DC Converters Dc-Dc Converter, 48V, 0.835A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.8350 amps 0.8350 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
High Voltage Power Supplies - 500A-5KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-1147-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 20 amps
View Details