XP Power DC DC Converters CA02P

Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output 200V 5mA 11.5V - 15.5V Input
Request a Quote Datasheet
Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output 200V 5mA 11.5V - 15.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3263-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3263-ND
DC DC Converters 1470-3263-ND
High Voltage - Non-Isolated Module DC DC Converter 1 Output 200V 5mA 11.5V - 15.5V Input

High Voltage - Non-Isolated Module DC DC Converter 1 Output 200V 5mA 11.5V - 15.5V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, 200V, 5000Ua; High Voltage Power Supply Type Xp Power - 78Y6046 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 200V, 5000Ua; High Voltage Power Supply Type Xp Power
78Y6046
Dc-Dc Converter, 1 O/p, 200V, 5000Ua; High Voltage Power Supply Type Xp Power 78Y6046
DC-DC CONVERTER, 1 O/P, 200V, 5000UA; High Voltage Power Supply Type:Regulated; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:5mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 200V, 5000UA; High Voltage Power Supply Type:Regulated; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:5mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3263-ND 78Y6046
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, 200V, 5000Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -10 to 50 C (14 to 122 F)
DC Output Current 0.0050 amps 0.0050 amps
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
1.5 - 30W DC-DC Converters - CCG10-24-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details