XP Power Industrial, DIN Rail Power Supplies DRC60US24

Description
AC/DC DIN RAIL SUPPLY 24V 60W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 60W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1470-DRC60US24-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-DRC60US24-ND
Industrial, DIN Rail Power Supplies 1470-DRC60US24-ND
AC/DC DIN RAIL SUPPLY 24V 60W

AC/DC DIN RAIL SUPPLY 24V 60W

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 2.5A; Power Supply Approvals Xp Power - 82AH6298 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 2.5A; Power Supply Approvals Xp Power
82AH6298
Power Supply, Ac-Dc, 24V, 2.5A; Power Supply Approvals Xp Power 82AH6298
POWER SUPPLY, AC-DC, 24V, 2.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:24V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 2.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:24V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 24V, 2.5A Rohs Compliant Xp Power - 83AH7903 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 2.5A Rohs Compliant Xp Power
83AH7903
Power Supply, Ac-Dc, 24V, 2.5A Rohs Compliant Xp Power 83AH7903
POWER SUPPLY, AC-DC, 24V, 2.5A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 24V, 2.5A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-DRC60US24-ND 82AH6298 83AH7903
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 2.5A; Power Supply Approvals Xp Power Power Supply, Ac-Dc, 24V, 2.5A Rohs Compliant Xp Power
Type 1 DC Power Supply DC Power Supply
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Current 2.5 amps 2.5 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1217052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details