XP Power CCL400 Series AC-DC Power Supply CCL400PS12

Description
• 400 W Convection -cooled • Conduction Cooling For Higher Ambient Operation • 94% Efficiency • 85 VAC to 264 VAC Input • 5V Standby • 3 Year Warranty
Request a Quote Datasheet
Description
• 400 W Convection -cooled • Conduction Cooling For Higher Ambient Operation • 94% Efficiency • 85 VAC to 264 VAC Input • 5V Standby • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CCL400 Series AC-DC Power Supply - CCL400PS12 - XP Power
Sunnyvale, CA, USA
CCL400 Series AC-DC Power Supply
CCL400PS12
CCL400 Series AC-DC Power Supply CCL400PS12
• 400 W Convection -cooled • Conduction Cooling For Higher Ambient Operation • 94% Efficiency • 85 VAC to 264 VAC Input • 5V Standby • 3 Year Warranty

• 400 W Convection -cooled
• Conduction Cooling For Higher Ambient Operation
• 94% Efficiency
• 85 VAC to 264 VAC Input
• 5V Standby
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-4421-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4421-ND
AC DC Converters 1470-4421-ND
Open Frame AC DC Converters 1 Output 12V 33.3A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 33.3A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Medical, Ac-Dc, 12V, 33.3A; Power Supply Approvals Xp Power - 37AC0540 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 12V, 33.3A; Power Supply Approvals Xp Power
37AC0540
Power Supply, Medical, Ac-Dc, 12V, 33.3A; Power Supply Approvals Xp Power 37AC0540
POWER SUPPLY, MEDICAL, AC-DC, 12V, 33.3A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):400W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 12V, 33.3A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):400W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number CCL400PS12 1470-4421-ND 37AC0540
Product Name CCL400 Series AC-DC Power Supply AC DC Converters Power Supply, Medical, Ac-Dc, 12V, 33.3A; Power Supply Approvals Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Applications IT
Features Conduction Cooling Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000004629-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details
AC/DC Adapters - 1176639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details