XP Power DSA240 Series AC-DC Power Supply DSA240PS24

Description
Features: • Ultra Slim Design • 150% Peak Load for 3 seconds • Ambient Operation from -25 °C to +70 °C • High Efficiency – Up to 92% • Selectable Overload Characteristic • Selectable Remote Inhibit or Enable • 3 Year Warranty
Request a Quote Datasheet
Description
Features: • Ultra Slim Design • 150% Peak Load for 3 seconds • Ambient Operation from -25 °C to +70 °C • High Efficiency – Up to 92% • Selectable Overload Characteristic • Selectable Remote Inhibit or Enable • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSA240 Series AC-DC Power Supply - DSA240PS24 - XP Power
Sunnyvale, CA, USA
DSA240 Series AC-DC Power Supply
DSA240PS24
DSA240 Series AC-DC Power Supply DSA240PS24
Features: • Ultra Slim Design • 150% Peak Load for 3 seconds • Ambient Operation from -25 °C to +70 °C • High Efficiency – Up to 92% • Selectable Overload Characteristic • Selectable Remote Inhibit or Enable • 3 Year Warranty

Features:

• Ultra Slim Design
• 150% Peak Load for 3 seconds
• Ambient Operation from -25 °C to +70 °C
• High Efficiency – Up to 92%
• Selectable Overload Characteristic
• Selectable Remote Inhibit or Enable
• 3 Year Warranty

Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - 1470-2797-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-2797-ND
Industrial, DIN Rail Power Supplies 1470-2797-ND
AC/DC DIN RAIL SUPPLY 24V 240W

AC/DC DIN RAIL SUPPLY 24V 240W

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 10A; Power Supply Approvals Xp Power - 44Y5352 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 10A; Power Supply Approvals Xp Power
44Y5352
Power Supply, Ac-Dc, 24V, 10A; Power Supply Approvals Xp Power 44Y5352
POWER SUPPLY, AC-DC, 24V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:24VDC; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:24VDC; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number DSA240PS24 1470-2797-ND 44Y5352
Product Name DSA240 Series AC-DC Power Supply Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 10A; Power Supply Approvals Xp Power
Type DC Power Supply 1 DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
Applications Instrumentation
Features Overload Protection Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Model 902067 24VDC Power Supply -  - EXAIR
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
View Details