XP Power AC-DC Power Supplies DPC50US24

Description
Green XP Power Ultra Slim Design Ambient Operation from -25 °C to +70 °C High Efficiency Wide Output Adjustment Range 5 V to 24 V Nominal Outputs <0.3 W No Load Input Power 3 Year Warranty
Request a Quote Datasheet
Description
Green XP Power Ultra Slim Design Ambient Operation from -25 °C to +70 °C High Efficiency Wide Output Adjustment Range 5 V to 24 V Nominal Outputs <0.3 W No Load Input Power 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - DPC50US24 - XP Power
Sunnyvale, CA, USA
AC-DC Power Supplies
DPC50US24
AC-DC Power Supplies DPC50US24
Green XP Power Ultra Slim Design Ambient Operation from -25 °C to +70 °C High Efficiency Wide Output Adjustment Range 5 V to 24 V Nominal Outputs <0.3 W No Load Input Power 3 Year Warranty

Green XP Power

  • Ultra Slim Design
  • Ambient Operation from -25 °C to +70 °C
  • High Efficiency
  • Wide Output Adjustment Range
  • 5 V to 24 V Nominal Outputs
  • <0.3 W No Load Input Power
  • 3 Year Warranty
Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - 1470-4057-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-4057-ND
Industrial, DIN Rail Power Supplies 1470-4057-ND
AC/DC DIN RAIL SUPPLY 24V 50W

AC/DC DIN RAIL SUPPLY 24V 50W

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 2.1A; No. Of Outputs Xp Power - 15AC6456 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 2.1A; No. Of Outputs Xp Power
15AC6456
Power Supply, Ac-Dc, 24V, 2.1A; No. Of Outputs Xp Power 15AC6456
POWER SUPPLY, AC-DC, 24V, 2.1A; No. of Outputs:1 Output; Output Power Max:50W; Output Voltage - Output 1:24V; Output Current - Output 1:2.1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 2.1A; No. of Outputs:1 Output; Output Power Max:50W; Output Voltage - Output 1:24V; Output Current - Output 1:2.1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number DPC50US24 1470-4057-ND 15AC6456
Product Name AC-DC Power Supplies Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 2.1A; No. Of Outputs Xp Power
Type AC/DC Converter 1 DC Power Supply
Form Factor DIN Rail
Applications Instrumentation
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Regulatory Compliance RoHS RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 240W 48V - 96PSD-A240W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details