XP Power AC DC Converters CMP250PS48

Description
Open Frame AC DC Converters 1 Output 48V 5.2A 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 48V 5.2A 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-4845-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4845-ND
AC DC Converters 1470-4845-ND
Open Frame AC DC Converters 1 Output 48V 5.2A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 48V 5.2A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 5.2A; Power Supply Approvals Xp Power - 99AC1338 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 5.2A; Power Supply Approvals Xp Power
99AC1338
Power Supply, Ac-Dc, 48V, 5.2A; Power Supply Approvals Xp Power 99AC1338
POWER SUPPLY, AC-DC, 48V, 5.2A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):500W; Power Rating (Convection Cooling):250W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 5.2A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):500W; Power Rating (Convection Cooling):250W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4845-ND 99AC1338
Product Name AC DC Converters Power Supply, Ac-Dc, 48V, 5.2A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Operating Temperature -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 1000 watts
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details
Switching Power Supplies - 1777646 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
View Details