XP Power DC DC Converters DTE4024S48

Description
Enclosed DC DC Converter 1 Output 48V 835mA 36V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 48V 835mA 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3367-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3367-ND
DC DC Converters 1470-3367-ND
Enclosed DC DC Converter 1 Output 48V 835mA 36V Input

Enclosed DC DC Converter 1 Output 48V 835mA 36V Input

Buy Now Datasheet
Dc-Dc Converter, 48V, 0.835A; No. Of Outputs Xp Power - 99Y0836 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 48V, 0.835A; No. Of Outputs Xp Power
99Y0836
Dc-Dc Converter, 48V, 0.835A; No. Of Outputs Xp Power 99Y0836
DC-DC CONVERTER, 48V, 0.835A; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:48V; Output Current - Output 1:835mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

DC-DC CONVERTER, 48V, 0.835A; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:48V; Output Current - Output 1:835mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3367-ND 99Y0836
Product Name DC DC Converters Dc-Dc Converter, 48V, 0.835A; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.8350 amps 0.8350 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC Enclosed Power Supply - PS-12-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 110.0 volts
View Details
High Voltage Power Supplies - 203L-4kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
480W Switch Select Single Output with PFC Function Supplies - PSP-480S24 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers