XP Power Industrial, DIN Rail Power Supplies DRC100US12

Description
AC/DC DIN RAIL SUPPLY 12V 90W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 12V 90W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1470-DRC100US12-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-DRC100US12-ND
Industrial, DIN Rail Power Supplies 1470-DRC100US12-ND
AC/DC DIN RAIL SUPPLY 12V 90W

AC/DC DIN RAIL SUPPLY 12V 90W

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 7.5A; Power Supply Approvals Xp Power - 82AH6286 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 7.5A; Power Supply Approvals Xp Power
82AH6286
Power Supply, Ac-Dc, 12V, 7.5A; Power Supply Approvals Xp Power 82AH6286
POWER SUPPLY, AC-DC, 12V, 7.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:90W; Output Voltage - Output 1:12V; Output Current - Output 1:7.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 7.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:90W; Output Voltage - Output 1:12V; Output Current - Output 1:7.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-DRC100US12-ND 82AH6286
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 12V, 7.5A; Power Supply Approvals Xp Power
Type 1 DC Power Supply
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Current 7.5 amps 7.5 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 24V - 96PSO-A320W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 28.0 volts
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details