XP Power DC DC Converters DTE6048S24

Description
Enclosed DC DC Converter 1 Output 24V 2.5A 75V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 24V 2.5A 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3378-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3378-ND
DC DC Converters 1470-3378-ND
Enclosed DC DC Converter 1 Output 24V 2.5A 75V Input

Enclosed DC DC Converter 1 Output 24V 2.5A 75V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 2.5A; No. Of Outputs Xp Power - 99Y0858 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 2.5A; No. Of Outputs Xp Power
99Y0858
Dc-Dc Converter, 24V, 2.5A; No. Of Outputs Xp Power 99Y0858
DC-DC CONVERTER, 24V, 2.5A; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:24V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 2.5A; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:24V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 24V, 2.5A; Power Supply Approvals Xp Power - 77Y4598 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 2.5A; Power Supply Approvals Xp Power
77Y4598
Dc-Dc Converter, 24V, 2.5A; Power Supply Approvals Xp Power 77Y4598
DC-DC CONVERTER, 24V, 2.5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 2.5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3378-ND 99Y0858
Product Name DC DC Converters Dc-Dc Converter, 24V, 2.5A; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 2.5 amps 2.5 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC2 Enclosed Power Supply - PS-12-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
DC-DC Converters - CC1R5-2412DF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
4 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
45 W Single Phase Single Output Low Profile Power Supplies - PS-4524 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers