XP Power DC DC Converters CB101N

Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output -10000V 100µA 11.5V - 16V Input
Request a Quote Datasheet
Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output -10000V 100µA 11.5V - 16V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3278-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3278-ND
DC DC Converters 1470-3278-ND
High Voltage - Non-Isolated Module DC DC Converter 1 Output -10000V 100µA 11.5V - 16V Input

High Voltage - Non-Isolated Module DC DC Converter 1 Output -10000V 100µA 11.5V - 16V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, -10Kv, 100Ua; Product Range Xp Power - 84Y5685 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, -10Kv, 100Ua; Product Range Xp Power
84Y5685
Dc-Dc Converter, 1 O/p, -10Kv, 100Ua; Product Range Xp Power 84Y5685
DC-DC CONVERTER, 1 O/P, -10KV, 100UA; Product Range:CB Series; Output Power Max:1W; Output Voltage Min:0V; Output Voltage Max:-10kV; Output Current Max:100µA; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable;RoHS Compliant: NA

DC-DC CONVERTER, 1 O/P, -10KV, 100UA; Product Range:CB Series; Output Power Max:1W; Output Voltage Min:0V; Output Voltage Max:-10kV; Output Current Max:100µA; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable;RoHS Compliant: NA

Supplier's Site Datasheet
Dc-Dc Converter, 1 O/p, -10Kv, 100Ua; High Voltage Power Supply Type Xp Power - 78Y6061 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, -10Kv, 100Ua; High Voltage Power Supply Type Xp Power
78Y6061
Dc-Dc Converter, 1 O/p, -10Kv, 100Ua; High Voltage Power Supply Type Xp Power 78Y6061
DC-DC CONVERTER, 1 O/P, -10KV, 100UA; High Voltage Power Supply Type:Regulated; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:100µA; Output Voltage Min:0V; Depth:76.2mmRoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, -10KV, 100UA; High Voltage Power Supply Type:Regulated; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:100µA; Output Voltage Min:0V; Depth:76.2mmRoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - CB101N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
CB101N
Power Supplies - Board Mount - DC DC Converters CB101N
DC DC CONVERTER -10000V 1W

DC DC CONVERTER -10000V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1470-3278-ND 84Y5685 78Y6061 CB101N
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, -10Kv, 100Ua; Product Range Xp Power Dc-Dc Converter, 1 O/p, -10Kv, 100Ua; High Voltage Power Supply Type Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -10 to 60 C (14 to 140 F) -10 to 60 C (14 to 140 F)
DC Input Voltage 11.5 to 16.0 volts
DC Output Voltage 0.0 to -10000.0 volts 0.0 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
Power Supply - 135022640 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supply Unit - VIP-I® Plus™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 1000 to 1.20E7 watts
View Details