XP Power CCM250 Series DC Power Supply CCM250PS15

Description
• 250 Watts • 300 W Peak Rating 500 ms • Very High Efficiency up to 95% • Class B Conducted & Radiated Emissions • 80 - 275 VAC Operation • IT, Industrial & Medical Approvals
Request a Quote Datasheet
Description
• 250 Watts • 300 W Peak Rating 500 ms • Very High Efficiency up to 95% • Class B Conducted & Radiated Emissions • 80 - 275 VAC Operation • IT, Industrial & Medical Approvals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CCM250 Series DC Power Supply - CCM250PS15 - XP Power
Sunnyvale, CA, USA
CCM250 Series DC Power Supply
CCM250PS15
CCM250 Series DC Power Supply CCM250PS15
• 250 Watts • 300 W Peak Rating 500 ms • Very High Efficiency up to 95% • Class B Conducted & Radiated Emissions • 80 - 275 VAC Operation • IT, Industrial & Medical Approvals

• 250 Watts
• 300 W Peak Rating 500 ms
• Very High Efficiency up to 95%
• Class B Conducted & Radiated Emissions
• 80 - 275 VAC Operation
• IT, Industrial & Medical Approvals

Supplier's Site Datasheet
AC DC Converters - 1470-4426-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4426-ND
AC DC Converters 1470-4426-ND
Open Frame AC DC Converters 1 Output 15V 16.7A 80 ~ 275 VAC Input

Open Frame AC DC Converters 1 Output 15V 16.7A 80 ~ 275 VAC Input

Buy Now Datasheet
Power Supply, Medical, Ac-Dc, 15V, 16.7A; Power Supply Approvals Xp Power - 33AC5787 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 15V, 16.7A; Power Supply Approvals Xp Power
33AC5787
Power Supply, Medical, Ac-Dc, 15V, 16.7A; Power Supply Approvals Xp Power 33AC5787
POWER SUPPLY, MEDICAL, AC-DC, 15V, 16.7A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):250W; Input Voltage VAC:80V AC to 275V AC RoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 15V, 16.7A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):250W; Input Voltage VAC:80V AC to 275V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number CCM250PS15 1470-4426-ND 33AC5787
Product Name CCM250 Series DC Power Supply AC DC Converters Power Supply, Medical, Ac-Dc, 15V, 16.7A; Power Supply Approvals Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation, Industrial
Operating Temperature -10 to 70 C (14 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI1812VP230C1-ND - DigiKey
Specs
Type DC Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details