XP Power DNR Series DC Power Supply DNR30US48

Description
• High Efficiency • Rugged Design for Industrial Applications • Wide Adjustment Range • DC OK 24 V Models • Optional Parallel Function • Connector Options • Full Power to 60 ˚C
Request a Quote
Description
• High Efficiency • Rugged Design for Industrial Applications • Wide Adjustment Range • DC OK 24 V Models • Optional Parallel Function • Connector Options • Full Power to 60 ˚C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DNR30US48 is a DC power supply from the DNR Series by XP Power, designed for industrial applications. It operates with an input voltage range of 85-264 VAC and provides an output voltage of 48 V with a maximum output current of 0.625 A. The power supply features an efficiency of up to 86% and is capable of delivering full power at ambient temperatures up to 60 °C. This model includes protections against overvoltage, overload, and short circuits, with auto recovery capabilities. It has a wide operating temperature range of -40 °C to +70 °C and is suitable for battery-charging applications. The DNR30US48 is compliant with various safety standards, including CE and UKCA, and is designed for easy installation on standard DIN rails. Engineers considering this power supply will find it suitable for applications requiring reliable performance in demanding environments, with features that support efficient operation and safety.

Datasheet Summary
Powered by GS/AI

The DNR30US48 is a DC power supply from the DNR Series by XP Power, designed for industrial applications. It operates with an input voltage range of 85-264 VAC and provides an output voltage of 48 V with a maximum output current of 0.625 A. The power supply features an efficiency of up to 86% and is capable of delivering full power at ambient temperatures up to 60 °C. This model includes protections against overvoltage, overload, and short circuits, with auto recovery capabilities. It has a wide operating temperature range of -40 °C to +70 °C and is suitable for battery-charging applications. The DNR30US48 is compliant with various safety standards, including CE and UKCA, and is designed for easy installation on standard DIN rails. Engineers considering this power supply will find it suitable for applications requiring reliable performance in demanding environments, with features that support efficient operation and safety.

Suppliers

Company
Product
Description
Supplier Links
DNR Series DC Power Supply - DNR30US48 - XP Power
Sunnyvale, CA, USA
DNR Series DC Power Supply
DNR30US48
DNR Series DC Power Supply DNR30US48
• High Efficiency • Rugged Design for Industrial Applications • Wide Adjustment Range • DC OK 24 V Models • Optional Parallel Function • Connector Options • Full Power to 60 ˚C

• High Efficiency
• Rugged Design for Industrial Applications
• Wide Adjustment Range
• DC OK 24 V Models
• Optional Parallel Function
• Connector Options
• Full Power to 60 ˚C

Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - 1470-1100-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-1100-ND
Industrial, DIN Rail Power Supplies 1470-1100-ND
AC/DC DIN RAIL SUPPLY 48V 30W

AC/DC DIN RAIL SUPPLY 48V 30W

Buy Now Datasheet
Ac/dc Din Rail Power Supply, Industrial, Fixed, 85 V, 264 V, 30 W, 48 V, 625 Ma Rohs Compliant Xp Power - 53M7449 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Din Rail Power Supply, Industrial, Fixed, 85 V, 264 V, 30 W, 48 V, 625 Ma Rohs Compliant Xp Power
53M7449
Ac/dc Din Rail Power Supply, Industrial, Fixed, 85 V, 264 V, 30 W, 48 V, 625 Ma Rohs Compliant Xp Power 53M7449
AC/DC DIN Rail Power Supply, Industrial, Fixed, 85 V, 264 V, 30 W, 48 V, 625 mA RoHS Compliant: Yes

AC/DC DIN Rail Power Supply, Industrial, Fixed, 85 V, 264 V, 30 W, 48 V, 625 mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number DNR30US48 1470-1100-ND 53M7449
Product Name DNR Series DC Power Supply Industrial, DIN Rail Power Supplies Ac/dc Din Rail Power Supply, Industrial, Fixed, 85 V, 264 V, 30 W, 48 V, 625 Ma Rohs Compliant Xp Power
Type DC Power Supply 1 DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
Applications Instrumentation
Operating Temperature -10 to 70 C (14 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 180W 5/9/15/20/28/36V C6 PD USB-C - 96PSA-A180WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details