XP Power Industrial, DIN Rail Power Supplies DTE2024S24-D

Description
DC/DC DIN RAIL SUPPLY 24V 20W
Request a Quote Datasheet
Description
DC/DC DIN RAIL SUPPLY 24V 20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - DTE2024S24-D-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
DTE2024S24-D-ND
Industrial, DIN Rail Power Supplies DTE2024S24-D-ND
DC/DC DIN RAIL SUPPLY 24V 20W

DC/DC DIN RAIL SUPPLY 24V 20W

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.835A; Power Supply Approvals Xp Power - 77Y4558 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.835A; Power Supply Approvals Xp Power
77Y4558
Dc-Dc Converter, 24V, 0.835A; Power Supply Approvals Xp Power 77Y4558
DC-DC CONVERTER, 24V, 0.835A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:835mA; Output Voltage - Output 2:-; Width:54mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.835A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:835mA; Output Voltage - Output 2:-; Width:54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number DTE2024S24-D-ND 77Y4558
Product Name Industrial, DIN Rail Power Supplies Dc-Dc Converter, 24V, 0.835A; Power Supply Approvals Xp Power
Type 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.8350 amps 0.8350 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6942B 360W DC Switching Power Supply 60V/15A - UDP6942B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC AC Wall Power Adapters - WAU160-750T-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Switching DC Power Supply - SPS5041X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details