XP Power DC DC Converters C80N

Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output -8000V 125µA 11.5V - 16V Input
Request a Quote Datasheet
Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output -8000V 125µA 11.5V - 16V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3261-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3261-ND
DC DC Converters 1470-3261-ND
High Voltage - Non-Isolated Module DC DC Converter 1 Output -8000V 125µA 11.5V - 16V Input

High Voltage - Non-Isolated Module DC DC Converter 1 Output -8000V 125µA 11.5V - 16V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, -8Kv, 125Ua; High Voltage Power Supply Type Xp Power - 78Y6088 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, -8Kv, 125Ua; High Voltage Power Supply Type Xp Power
78Y6088
Dc-Dc Converter, 1 O/p, -8Kv, 125Ua; High Voltage Power Supply Type Xp Power 78Y6088
DC-DC CONVERTER, 1 O/P, -8KV, 125UA; High Voltage Power Supply Type:Regulated; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:125µA; Output Voltage Min:0V; Depth:76.2mm RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, -8KV, 125UA; High Voltage Power Supply Type:Regulated; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:125µA; Output Voltage Min:0V; Depth:76.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3261-ND 78Y6088
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, -8Kv, 125Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -10 to 60 C (14 to 140 F)
DC Input Voltage 11.5 to 16.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supplies, Asterion DC ASA Series -  - AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage 60.0 to 600.0 volts
DC Output Power 600 watts
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details