XP Power DC DC Converters DTE6048S48

Description
Enclosed DC DC Converter 1 Output 48V 1.25A 75V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 48V 1.25A 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3379-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3379-ND
DC DC Converters 1470-3379-ND
Enclosed DC DC Converter 1 Output 48V 1.25A 75V Input

Enclosed DC DC Converter 1 Output 48V 1.25A 75V Input

Buy Now Datasheet
Dc-Dc Converter, 48V, 1.25A; No. Of Outputs Xp Power - 99Y0860 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 48V, 1.25A; No. Of Outputs Xp Power
99Y0860
Dc-Dc Converter, 48V, 1.25A; No. Of Outputs Xp Power 99Y0860
DC-DC CONVERTER, 48V, 1.25A; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:48V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

DC-DC CONVERTER, 48V, 1.25A; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:48V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3379-ND 99Y0860
Product Name DC DC Converters Dc-Dc Converter, 48V, 1.25A; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 1.25 amps 1.25 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-15D/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details