XP Power DC DC Converters C50

Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output 5000V 200µA 11.5V - 16V Input
Request a Quote Datasheet
Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output 5000V 200µA 11.5V - 16V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3256-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3256-ND
DC DC Converters 1470-3256-ND
High Voltage - Non-Isolated Module DC DC Converter 1 Output 5000V 200µA 11.5V - 16V Input

High Voltage - Non-Isolated Module DC DC Converter 1 Output 5000V 200µA 11.5V - 16V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - C50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
C50
Power Supplies - Board Mount - DC DC Converters C50
DC DC CONVERTER 5000V 1W

DC DC CONVERTER 5000V 1W

Supplier's Site
Dc-Dc Converter, 1 O/p, 5Kv, 200Ua; High Voltage Power Supply Type Xp Power - 78Y6083 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 5Kv, 200Ua; High Voltage Power Supply Type Xp Power
78Y6083
Dc-Dc Converter, 1 O/p, 5Kv, 200Ua; High Voltage Power Supply Type Xp Power 78Y6083
DC-DC CONVERTER, 1 O/P, 5KV, 200UA; High Voltage Power Supply Type:Regulated; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:200µA; Output Voltage Min:0V; Depth:53.34mm RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 5KV, 200UA; High Voltage Power Supply Type:Regulated; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:200µA; Output Voltage Min:0V; Depth:53.34mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3256-ND C50 78Y6083
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 1 O/p, 5Kv, 200Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -10 to 60 C (14 to 140 F) -10 to 60 C (14 to 140 F)
DC Input Voltage 11.5 to 16.0 volts
Technology Switching Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 6U Programmable DC Power - hea6844-ea-pu-10360-480-6u-60000w-32063 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 480 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Space Products - ARA10015D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details