XP Power AC DC Converters CLC175US24-TF

Description
Enclosed AC DC Converters 1 Output 24V 6.9A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 6.9A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - CLC175US24-TF-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
CLC175US24-TF-ND
AC DC Converters CLC175US24-TF-ND
Enclosed AC DC Converters 1 Output 24V 6.9A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 6.9A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 24V, 6.9A; Power Supply Approvals Xp Power - 79R9149 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 24V, 6.9A; Power Supply Approvals Xp Power
79R9149
Power Supply, Ac-Dc, Medical, 24V, 6.9A; Power Supply Approvals Xp Power 79R9149
POWER SUPPLY, AC-DC, MEDICAL, 24V, 6.9A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:24V; Output Current - Output 1:6.9A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 24V, 6.9A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:24V; Output Current - Output 1:6.9A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number CLC175US24-TF-ND 79R9149
Product Name AC DC Converters Power Supply, Ac-Dc, Medical, 24V, 6.9A; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Gold Box
Specs
Type Current Source; DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC Power Supply - DCR40-20A - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 800 watts
View Details