XP Power AC DC Converters CLC175US24

Description
Open Frame AC DC Converters 1 Output 24V 6.9A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 6.9A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - CLC175US24-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
CLC175US24-ND
AC DC Converters CLC175US24-ND
Open Frame AC DC Converters 1 Output 24V 6.9A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 6.9A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 24V, 6.9A; Power Supply Approvals Xp Power - 04R8365 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 24V, 6.9A; Power Supply Approvals Xp Power
04R8365
Power Supply, Ac-Dc, Medical, 24V, 6.9A; Power Supply Approvals Xp Power 04R8365
POWER SUPPLY, AC-DC, MEDICAL, 24V, 6.9A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):175W @ 10CFM; Power Rating (Convection Cooling):-; Input Voltage VAC:85V AC to 264V AC; External Depth:76.2mmRoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 24V, 6.9A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):175W @ 10CFM; Power Rating (Convection Cooling):-; Input Voltage VAC:85V AC to 264V AC; External Depth:76.2mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number CLC175US24-ND 04R8365
Product Name AC DC Converters Power Supply, Ac-Dc, Medical, 24V, 6.9A; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details
Switching Power Supplies - 1227082 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details