XP Power DNR Series DC Power Supply DNR240PS48-I

Description
• High Efficiency • Rugged Design for Industrial Applications • Wide Adjustment Range • DC OK 24 V Models • Optional Parallel Function • Connector Options • Full Power to 60 ˚C
Request a Quote Datasheet
Description
• High Efficiency • Rugged Design for Industrial Applications • Wide Adjustment Range • DC OK 24 V Models • Optional Parallel Function • Connector Options • Full Power to 60 ˚C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DNR Series DC Power Supply - DNR240PS48-I - XP Power
Sunnyvale, CA, USA
DNR Series DC Power Supply
DNR240PS48-I
DNR Series DC Power Supply DNR240PS48-I
• High Efficiency • Rugged Design for Industrial Applications • Wide Adjustment Range • DC OK 24 V Models • Optional Parallel Function • Connector Options • Full Power to 60 ˚C

• High Efficiency
• Rugged Design for Industrial Applications
• Wide Adjustment Range
• DC OK 24 V Models
• Optional Parallel Function
• Connector Options
• Full Power to 60 ˚C

Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - 1470-1096-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-1096-ND
Industrial, DIN Rail Power Supplies 1470-1096-ND
AC/DC DIN RAIL SUPPLY 48V 240W

AC/DC DIN RAIL SUPPLY 48V 240W

Buy Now Datasheet
Ac-Dc Converter, Din Rail, 1 O/p, 240W, 5A, 48V; Power Supply Approvals Xp Power - 19P1924 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 240W, 5A, 48V; Power Supply Approvals Xp Power
19P1924
Ac-Dc Converter, Din Rail, 1 O/p, 240W, 5A, 48V; Power Supply Approvals Xp Power 19P1924
AC-DC CONVERTER, DIN RAIL, 1 O/P, 240W, 5A, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:48VDC; Output Current - Output 1:5A; Output Voltage - Output 2:-; Height:142mm RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 240W, 5A, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:48VDC; Output Current - Output 1:5A; Output Voltage - Output 2:-; Height:142mm RoHS Compliant: Yes

Supplier's Site Datasheet
Din Rail Mount Power Supply, Fixed, 90 V, 264 V, 240 W, 48 V, 5 A Rohs Compliant Xp Power - 96K8658 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Mount Power Supply, Fixed, 90 V, 264 V, 240 W, 48 V, 5 A Rohs Compliant Xp Power
96K8658
Din Rail Mount Power Supply, Fixed, 90 V, 264 V, 240 W, 48 V, 5 A Rohs Compliant Xp Power 96K8658
DIN Rail Mount Power Supply, Fixed, 90 V, 264 V, 240 W, 48 V, 5 A RoHS Compliant: Yes

DIN Rail Mount Power Supply, Fixed, 90 V, 264 V, 240 W, 48 V, 5 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number DNR240PS48-I 1470-1096-ND 19P1924 96K8658
Product Name DNR Series DC Power Supply Industrial, DIN Rail Power Supplies Ac-Dc Converter, Din Rail, 1 O/p, 240W, 5A, 48V; Power Supply Approvals Xp Power Din Rail Mount Power Supply, Fixed, 90 V, 264 V, 240 W, 48 V, 5 A Rohs Compliant Xp Power
Type DC Power Supply 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Desktop / Free Standing
Applications Instrumentation
Operating Temperature -10 to 70 C (14 to 158 F) -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

60 W Single Phase Single Output Low Profile Power Supplies - PS-6005 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Delta Adapter AC to DC 100-240V 65W 19V C6 DC Plug - 96PSA-A65W19V1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details