XP Power AC DC Converters CLC175US24-MTF

Description
Enclosed AC DC Converters 1 Output 24V 6.9A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 6.9A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - CLC175US24-MTF-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
CLC175US24-MTF-ND
AC DC Converters CLC175US24-MTF-ND
Enclosed AC DC Converters 1 Output 24V 6.9A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 6.9A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 24V, 6.9A; Power Supply Approvals Xp Power - 79R9148 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 24V, 6.9A; Power Supply Approvals Xp Power
79R9148
Power Supply, Ac-Dc, Medical, 24V, 6.9A; Power Supply Approvals Xp Power 79R9148
POWER SUPPLY, AC-DC, MEDICAL, 24V, 6.9A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):175W @ 10CFM; Power Rating (Convection Cooling):-; Input Voltage VAC:85V AC to 264V AC; Height:50.7mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 24V, 6.9A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):175W @ 10CFM; Power Rating (Convection Cooling):-; Input Voltage VAC:85V AC to 264V AC; Height:50.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number CLC175US24-MTF-ND 79R9148
Product Name AC DC Converters Power Supply, Ac-Dc, Medical, 24V, 6.9A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 100W 18V C14 Power DIN 4 Pin (Medical use) - 96PSA-A100W18D4-M3 - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Form Factor DIN Rail
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers