XP Power DNR120 Series DC Power Supply DNR120AS12-I

Description
• 120-480 Watts • Up to 90% Efficiency • Wide Adjustment Range • Parallel Function • Full Power -40 ºC to +60 ºC • 3 Year Warranty
Request a Quote Datasheet
Description
• 120-480 Watts • Up to 90% Efficiency • Wide Adjustment Range • Parallel Function • Full Power -40 ºC to +60 ºC • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DNR120 Series DC Power Supply - DNR120AS12-I - XP Power
Sunnyvale, CA, USA
DNR120 Series DC Power Supply
DNR120AS12-I
DNR120 Series DC Power Supply DNR120AS12-I
• 120-480 Watts • Up to 90% Efficiency • Wide Adjustment Range • Parallel Function • Full Power -40 ºC to +60 ºC • 3 Year Warranty

• 120-480 Watts
• Up to 90% Efficiency
• Wide Adjustment Range
• Parallel Function
• Full Power -40 ºC to +60 ºC
• 3 Year Warranty

Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - 1470-1088-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-1088-ND
Industrial, DIN Rail Power Supplies 1470-1088-ND
AC/DC DIN RAIL SUPPLY 12V 120W

AC/DC DIN RAIL SUPPLY 12V 120W

Buy Now Datasheet
Ac-Dc Converter, Din Rail, 1 O/p, 120W, 10A, 12V; Power Supply Approvals Xp Power - 19P1918 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 120W, 10A, 12V; Power Supply Approvals Xp Power
19P1918
Ac-Dc Converter, Din Rail, 1 O/p, 120W, 10A, 12V; Power Supply Approvals Xp Power 19P1918
AC-DC CONVERTER, DIN RAIL, 1 O/P, 120W, 10A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:12VDC; Output Current - Output 1:10A; Output Voltage - Output 2:-; Height:142mm RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 120W, 10A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:12VDC; Output Current - Output 1:10A; Output Voltage - Output 2:-; Height:142mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number DNR120AS12-I 1470-1088-ND 19P1918
Product Name DNR120 Series DC Power Supply Industrial, DIN Rail Power Supplies Ac-Dc Converter, Din Rail, 1 O/p, 120W, 10A, 12V; Power Supply Approvals Xp Power
Type DC Power Supply 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail
Applications Instrumentation, Industrial
Operating Temperature -35 to 70 C (-31 to 158 F) -35 to 70 C (-31 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-2262-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details