XP Power CCH400/600 Series AC-DC Power Supply CCH400PS28

Description
This AC-DC single output product family, fitted with a 5 V standby rail and interface signals also features efficiencies in excess of 90%. The discrete design of the CCH allows for all heat dissipating components to be connected to the baseplate, optimising efficiency and resulting in a very compact 8.4" (214 mm) x 4" (102 mm) x 1.69" (43 mm) package and smaller heatsinking requirements. The addition of MIL-STD-461 EMC and MIL-STD-810 shock and vibration requirements mean that the product is suitable not only for a wide range of Industrial equipment but can also be used in Military COTS applications.
Request a Quote Datasheet
Description
This AC-DC single output product family, fitted with a 5 V standby rail and interface signals also features efficiencies in excess of 90%. The discrete design of the CCH allows for all heat dissipating components to be connected to the baseplate, optimising efficiency and resulting in a very compact 8.4" (214 mm) x 4" (102 mm) x 1.69" (43 mm) package and smaller heatsinking requirements. The addition of MIL-STD-461 EMC and MIL-STD-810 shock and vibration requirements mean that the product is suitable not only for a wide range of Industrial equipment but can also be used in Military COTS applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CCH400/600 Series AC-DC Power Supply - CCH400PS28 - XP Power
Sunnyvale, CA, USA
CCH400/600 Series AC-DC Power Supply
CCH400PS28
CCH400/600 Series AC-DC Power Supply CCH400PS28
This AC-DC single output product family, fitted with a 5 V standby rail and interface signals also features efficiencies in excess of 90%. The discrete design of the CCH allows for all heat dissipating components to be connected to the baseplate, optimising efficiency and resulting in a very compact 8.4" (214 mm) x 4" (102 mm) x 1.69" (43 mm) package and smaller heatsinking requirements. The addition of MIL-STD-461 EMC and MIL-STD-810 shock and vibration requirements mean that the product is suitable not only for a wide range of Industrial equipment but can also be used in Military COTS applications.

This AC-DC single output product family, fitted with a 5 V standby rail and interface signals also features efficiencies in excess of 90%. The discrete design of the CCH allows for all heat dissipating components to be connected to the baseplate, optimising efficiency and resulting in a very compact 8.4" (214 mm) x 4" (102 mm) x 1.69" (43 mm) package and smaller heatsinking requirements. The addition of MIL-STD-461 EMC and MIL-STD-810 shock and vibration requirements mean that the product is suitable not only for a wide range of Industrial equipment but can also be used in Military COTS applications.

Supplier's Site Datasheet
AC DC Converters - 1470-4415-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4415-ND
AC DC Converters 1470-4415-ND
Enclosed AC DC Converters 1 Output 28V 14.5A 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 28V 14.5A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 28V, 14.5A; Power Supply Approvals Xp Power - 05W3871 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 28V, 14.5A; Power Supply Approvals Xp Power
05W3871
Power Supply, Ac-Dc, 28V, 14.5A; Power Supply Approvals Xp Power 05W3871
POWER SUPPLY, AC-DC, 28V, 14.5A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:409W; Output Voltage - Output 1:28V; Output Current - Output 1:14.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 28V, 14.5A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:409W; Output Voltage - Output 1:28V; Output Current - Output 1:14.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number CCH400PS28 1470-4415-ND 05W3871
Product Name CCH400/600 Series AC-DC Power Supply AC DC Converters Power Supply, Ac-Dc, 28V, 14.5A; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply
Technology Switching Power Supply
Applications Instrumentation, Military
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 85 C (-40 to 185 F)
DC Output Voltage 28.0 volts 28.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details