XP Power CCM250 Series DC Power Supply CCM250PS28

Description
• 250 Watts • 300 W Peak Rating 500 ms • Very High Efficiency up to 95% • Class B Conducted & Radiated Emissions • 80 - 275 VAC Operation • IT, Industrial & Medical Approvals
Request a Quote Datasheet
Description
• 250 Watts • 300 W Peak Rating 500 ms • Very High Efficiency up to 95% • Class B Conducted & Radiated Emissions • 80 - 275 VAC Operation • IT, Industrial & Medical Approvals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CCM250 Series DC Power Supply - CCM250PS28 - XP Power
Sunnyvale, CA, USA
CCM250 Series DC Power Supply
CCM250PS28
CCM250 Series DC Power Supply CCM250PS28
• 250 Watts • 300 W Peak Rating 500 ms • Very High Efficiency up to 95% • Class B Conducted & Radiated Emissions • 80 - 275 VAC Operation • IT, Industrial & Medical Approvals

• 250 Watts
• 300 W Peak Rating 500 ms
• Very High Efficiency up to 95%
• Class B Conducted & Radiated Emissions
• 80 - 275 VAC Operation
• IT, Industrial & Medical Approvals

Supplier's Site Datasheet
AC DC Converters - 1470-4428-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4428-ND
AC DC Converters 1470-4428-ND
Open Frame AC DC Converters 1 Output 28V 8.9A 80 ~ 275 VAC Input

Open Frame AC DC Converters 1 Output 28V 8.9A 80 ~ 275 VAC Input

Buy Now Datasheet
Power Supply - 41173534 - Radwell International
Willingboro, NJ, United States
Power Supply
41173534
Power Supply 41173534
AC/DC OPEN FRAME POWER SUPPLY (PSU), ITE & MEDICAL, 1 OUTPUT, 250 W, 80-275 VAC INPUT, 3.2 AMP, 26 VDC OUT, 8.9 AMP. FREE 2 YEAR RADWELL WARRANTY

AC/DC OPEN FRAME POWER SUPPLY (PSU), ITE & MEDICAL, 1 OUTPUT, 250 W, 80-275 VAC INPUT, 3.2 AMP, 26 VDC OUT, 8.9 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Supply, Ac-Dc, 28V, 8.9A; Power Supply Approvals Xp Power - 34AC1427 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 28V, 8.9A; Power Supply Approvals Xp Power
34AC1427
Power Supply, Ac-Dc, 28V, 8.9A; Power Supply Approvals Xp Power 34AC1427
POWER SUPPLY, AC-DC, 28V, 8.9A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):250W; Input Voltage VAC:80V AC to 275V AC; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 28V, 8.9A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):250W; Input Voltage VAC:80V AC to 275V AC; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Radwell International Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number CCM250PS28 1470-4428-ND 41173534 34AC1427
Product Name CCM250 Series DC Power Supply AC DC Converters Power Supply Power Supply, Ac-Dc, 28V, 8.9A; Power Supply Approvals Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation, Industrial
Operating Temperature -10 to 70 C (14 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 120W 24V - PSD-A120W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN010NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details