XP Power CCB200 Series AC-DC Power Supply CCB200PS28

Description
CCB200 Series AC-DC Power Supply 200 W Convection Cooled at +70 °C Industry Standard "3 x 5" Package Very Low Heat Loss Very High Efficiency up to 95% Very Long Capacitor Lifetime 1U Form Factor <0.5 W Standby Power 80 V - 300 VAC Input Operation IT & Medical (BF) Safety Approvals Remote On/Off & Power Fail Signal as Standard 5 V Standby (Optional) Covers Available The CCB200 range of single output AC-DC 200 W power supplies feature industry leading efficiency of up to 95% and absolute minimum efficiency of 93% with 90 VAC input and full load. This leap in efficiency particularly at low input voltages has been achieved by harmonizing digital circuitry with resonant zero current switching techniques. These techniques coupled with close attention to even the smallest levels of power loss within the unit, have resulted in a convection cooled power supply packaged in a 3" (76.2 mm) x 5" (127 mm) x 1.43" (36 mm) open frame design unequalled in the market today. System designers can easily integrate the CCB200 into a wide variety of end use applications due to the very low levels of heat dissipated from the supply. This low dissipation results in lower component temperatures and extended lifetime by as much as four times when compared to other convection cooled products with similar power density. The 200W of power is available without derating over the full input (90—264VAC) and temperature range (-20°C to +70°C). The five standard models cover the voltage range from 12V - 48V, have dual input fusing and are compliant with IEC60601-1 Medical (BF) and IEC60950-1 IT safety approvals.
Request a Quote Datasheet
Description
CCB200 Series AC-DC Power Supply 200 W Convection Cooled at +70 °C Industry Standard "3 x 5" Package Very Low Heat Loss Very High Efficiency up to 95% Very Long Capacitor Lifetime 1U Form Factor <0.5 W Standby Power 80 V - 300 VAC Input Operation IT & Medical (BF) Safety Approvals Remote On/Off & Power Fail Signal as Standard 5 V Standby (Optional) Covers Available The CCB200 range of single output AC-DC 200 W power supplies feature industry leading efficiency of up to 95% and absolute minimum efficiency of 93% with 90 VAC input and full load. This leap in efficiency particularly at low input voltages has been achieved by harmonizing digital circuitry with resonant zero current switching techniques. These techniques coupled with close attention to even the smallest levels of power loss within the unit, have resulted in a convection cooled power supply packaged in a 3" (76.2 mm) x 5" (127 mm) x 1.43" (36 mm) open frame design unequalled in the market today. System designers can easily integrate the CCB200 into a wide variety of end use applications due to the very low levels of heat dissipated from the supply. This low dissipation results in lower component temperatures and extended lifetime by as much as four times when compared to other convection cooled products with similar power density. The 200W of power is available without derating over the full input (90—264VAC) and temperature range (-20°C to +70°C). The five standard models cover the voltage range from 12V - 48V, have dual input fusing and are compliant with IEC60601-1 Medical (BF) and IEC60950-1 IT safety approvals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CCB200 Series AC-DC Power Supply - CCB200PS28 - XP Power
Sunnyvale, CA, USA
CCB200 Series AC-DC Power Supply
CCB200PS28
CCB200 Series AC-DC Power Supply CCB200PS28
CCB200 Series AC-DC Power Supply 200 W Convection Cooled at +70 °C Industry Standard "3 x 5" Package Very Low Heat Loss Very High Efficiency up to 95% Very Long Capacitor Lifetime 1U Form Factor <0.5 W Standby Power 80 V - 300 VAC Input Operation IT & Medical (BF) Safety Approvals Remote On/Off & Power Fail Signal as Standard 5 V Standby (Optional) Covers Available The CCB200 range of single output AC-DC 200 W power supplies feature industry leading efficiency of up to 95% and absolute minimum efficiency of 93% with 90 VAC input and full load. This leap in efficiency particularly at low input voltages has been achieved by harmonizing digital circuitry with resonant zero current switching techniques. These techniques coupled with close attention to even the smallest levels of power loss within the unit, have resulted in a convection cooled power supply packaged in a 3" (76.2 mm) x 5" (127 mm) x 1.43" (36 mm) open frame design unequalled in the market today. System designers can easily integrate the CCB200 into a wide variety of end use applications due to the very low levels of heat dissipated from the supply. This low dissipation results in lower component temperatures and extended lifetime by as much as four times when compared to other convection cooled products with similar power density. The 200W of power is available without derating over the full input (90—264VAC) and temperature range (-20°C to +70°C). The five standard models cover the voltage range from 12V - 48V, have dual input fusing and are compliant with IEC60601-1 Medical (BF) and IEC60950-1 IT safety approvals.

CCB200 Series

AC-DC Power Supply

  • 200 W Convection Cooled at +70 °C
  • Industry Standard "3 x 5" Package
  • Very Low Heat Loss
  • Very High Efficiency up to 95%
  • Very Long Capacitor Lifetime
  • 1U Form Factor
  • <0.5 W Standby Power
  • 80 V - 300 VAC Input Operation
  • IT & Medical (BF) Safety Approvals
  • Remote On/Off & Power Fail Signal as Standard
  • 5 V Standby (Optional)
  • Covers Available

The CCB200 range of single output AC-DC 200 W power supplies feature industry leading efficiency of up to 95% and absolute minimum efficiency of 93% with 90 VAC input and full load.

This leap in efficiency particularly at low input voltages has been achieved by harmonizing digital circuitry with resonant zero current switching techniques.

These techniques coupled with close attention to even the smallest levels of power loss within the unit, have resulted in a convection cooled power supply packaged in a 3" (76.2 mm) x 5" (127 mm) x 1.43" (36 mm) open frame design unequalled in the market today.

System designers can easily integrate the CCB200 into a wide variety of end use applications due to the very low levels of heat dissipated from the supply. This low dissipation results in lower component temperatures and extended lifetime by as much as four times when compared to other convection cooled products with similar power density.

The 200W of power is available without derating over the full input (90—264VAC) and temperature range (-20°C to +70°C).

The five standard models cover the voltage range from 12V - 48V, have dual input fusing and are compliant with IEC60601-1 Medical (BF) and IEC60950-1 IT safety approvals.

Supplier's Site Datasheet
AC DC Converters - 1470-4405-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4405-ND
AC DC Converters 1470-4405-ND
Open Frame AC DC Converters 1 Output 28V 7.1A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 28V 7.1A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Medical, Ac-Dc, 28V, 7.1A; No. Of Outputs Xp Power - 34AC1404 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 28V, 7.1A; No. Of Outputs Xp Power
34AC1404
Power Supply, Medical, Ac-Dc, 28V, 7.1A; No. Of Outputs Xp Power 34AC1404
POWER SUPPLY, MEDICAL, AC-DC, 28V, 7.1A; No. of Outputs:1 Output; Power Rating (Covection Cooling):200W; Power Rating (Forced Cooling):-; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output VoltageRoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 28V, 7.1A; No. of Outputs:1 Output; Power Rating (Covection Cooling):200W; Power Rating (Forced Cooling):-; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output VoltageRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number CCB200PS28 1470-4405-ND 34AC1404
Product Name CCB200 Series AC-DC Power Supply AC DC Converters Power Supply, Medical, Ac-Dc, 28V, 7.1A; No. Of Outputs Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation, IT
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Encapsulated Regulated Dc/dc Converter Acopian - 94AC8036 - Newark, An Avnet Company
Specs
Type DC-DC Converter
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
DC Power Supply - XT15-4 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 60 watts
View Details