XP Power AC DC Converters CMP250PS24

Description
Open Frame AC DC Converters 1 Output 24V 10.4A 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 10.4A 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-4843-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4843-ND
AC DC Converters 1470-4843-ND
Open Frame AC DC Converters 1 Output 24V 10.4A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 10.4A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 10.4A; Power Supply Approvals Xp Power - 99AC1336 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 10.4A; Power Supply Approvals Xp Power
99AC1336
Power Supply, Ac-Dc, 24V, 10.4A; Power Supply Approvals Xp Power 99AC1336
POWER SUPPLY, AC-DC, 24V, 10.4A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):500W; Power Rating (Convection Cooling):250W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 10.4A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):500W; Power Rating (Convection Cooling):250W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

Supplier's Site
Power Supply, Ac-Dc, 24V, 10.4A; No. Of Outputs Xp Power - 94AC8773 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 10.4A; No. Of Outputs Xp Power
94AC8773
Power Supply, Ac-Dc, 24V, 10.4A; No. Of Outputs Xp Power 94AC8773
POWER SUPPLY, AC-DC, 24V, 10.4A; No. of Outputs:1 Output; Power Rating (Covection Cooling):250W; Power Rating (Forced Cooling):500W; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 10.4A; No. of Outputs:1 Output; Power Rating (Covection Cooling):250W; Power Rating (Forced Cooling):500W; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4843-ND 99AC1336
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 10.4A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Operating Temperature -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details
Switching Power Supplies - 1227740 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
View Details