XP Power Industrial, DIN Rail Power Supplies DTE6048S5V1-D

Description
DC/DC DIN RAIL SUPPLY 5.1V 60W
Request a Quote Datasheet
Description
DC/DC DIN RAIL SUPPLY 5.1V 60W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - DTE6048S5V1-D-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
DTE6048S5V1-D-ND
Industrial, DIN Rail Power Supplies DTE6048S5V1-D-ND
DC/DC DIN RAIL SUPPLY 5.1V 60W

DC/DC DIN RAIL SUPPLY 5.1V 60W

Buy Now Datasheet
Dc-Dc Converter, 5.1V, 12A; Power Supply Approvals Xp Power - 77Y4603 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5.1V, 12A; Power Supply Approvals Xp Power
77Y4603
Dc-Dc Converter, 5.1V, 12A; Power Supply Approvals Xp Power 77Y4603
DC-DC CONVERTER, 5.1V, 12A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:12A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 5.1V, 12A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:12A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number DTE6048S5V1-D-ND 77Y4603
Product Name Industrial, DIN Rail Power Supplies Dc-Dc Converter, 5.1V, 12A; Power Supply Approvals Xp Power
Type 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 12 amps 12 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS-12-2 Open Power Supply - PS-12-2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details