XP Power DC DC Converters E30

Description
High Voltage - Isolated Module DC DC Converter 1 Output 3000V 1mA 0.7V - 15V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 3000V 1mA 0.7V - 15V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3993-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3993-ND
DC DC Converters 1470-3993-ND
High Voltage - Isolated Module DC DC Converter 1 Output 3000V 1mA 0.7V - 15V Input

High Voltage - Isolated Module DC DC Converter 1 Output 3000V 1mA 0.7V - 15V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - E30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
E30
Power Supplies - Board Mount - DC DC Converters E30
DC DC CONVERTER 3000V 3W

DC DC CONVERTER 3000V 3W

Supplier's Site
Dc-Dc Converter, 3Kv, 3W; High Voltage Power Supply Type Xp Power - 05AC5161 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3Kv, 3W; High Voltage Power Supply Type Xp Power
05AC5161
Dc-Dc Converter, 3Kv, 3W; High Voltage Power Supply Type Xp Power 05AC5161
DC-DC CONVERTER, 3KV, 3W; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:3W; Output Current Max:1mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 3KV, 3W; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:3W; Output Current Max:1mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 3Kv, 3W; No. Of Outputs Xp Power - 15AC6509 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3Kv, 3W; No. Of Outputs Xp Power
15AC6509
Dc-Dc Converter, 3Kv, 3W; No. Of Outputs Xp Power 15AC6509
DC-DC CONVERTER, 3KV, 3W; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:3kV; Output Current - Output 1:1mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 3KV, 3W; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:3kV; Output Current - Output 1:1mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1470-3993-ND E30 05AC5161 15AC6509
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 3Kv, 3W; High Voltage Power Supply Type Xp Power Dc-Dc Converter, 3Kv, 3W; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -10 to 60 C (14 to 140 F) -10 to 60 C (14 to 140 F)
DC Output Current 1.00E-3 amps 1.00E-3 amps 1.00E-3 amps
DC Input Voltage 0.7 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 303L-30kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details
Uninterruptible power supply - 787-872 - WAGO
Specs
Operating Temperature -10 to 40 C (14 to 104 F)
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details