XP Power Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| • 400-2400 Watts • Extra Power Available at High Line • Configurable for Fast Time to Market • SEMI F47 Compliant • Flexible Series & Parallel Capability • 3 Year... | |
| • Configurable for Fast Time to Market • SEMI F47 Compliant • Flexible Series & Parallel Capability • -20 °C Operation • Extra Power Available at High Line • Optional... | |
| Energy Efficiency Level VI | |
| Features: Low Cost Single Outputs from 5 V to 24 V Peak Load Capability High Efficiency <0.5 W No Load Input Power 2” x 4” Package Fits 1U Applications A... |
| << Prev |