XP Power DC DC Converters C02

Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output 200V 5mA 11.5V - 16V Input
Request a Quote Datasheet
Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output 200V 5mA 11.5V - 16V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3239-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3239-ND
DC DC Converters 1470-3239-ND
High Voltage - Non-Isolated Module DC DC Converter 1 Output 200V 5mA 11.5V - 16V Input

High Voltage - Non-Isolated Module DC DC Converter 1 Output 200V 5mA 11.5V - 16V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, 200V, 5000Ua; Product Range Xp Power - 84Y5708 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 200V, 5000Ua; Product Range Xp Power
84Y5708
Dc-Dc Converter, 1 O/p, 200V, 5000Ua; Product Range Xp Power 84Y5708
DC-DC CONVERTER, 1 O/P, 200V, 5000UA; Product Range:C Series; Output Power Max:1W; Output Voltage Min:0V; Output Voltage Max:200V; Output Current Max:5mA; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 200V, 5000UA; Product Range:C Series; Output Power Max:1W; Output Voltage Min:0V; Output Voltage Max:200V; Output Current Max:5mA; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - C02 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
C02
Power Supplies - Board Mount - DC DC Converters C02
DC DC CONVERTER 200V 1W

DC DC CONVERTER 200V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3239-ND 84Y5708 C02
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, 200V, 5000Ua; Product Range Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -10 to 60 C (14 to 140 F) -10 to 60 C (14 to 140 F)
DC Output Current 0.0050 amps 0.0050 amps
DC Input Voltage 11.5 to 16.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
Power Supply - 41428046 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
AC Output Voltage 240.0 volts
DC Output Voltage 24.0 volts
View Details
Induction Power Supply - Versapower-Xtreme - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation, Meatal Heating
AC Output Voltage 240.0 to 480.0 volts
View Details