XP Power DC DC Converters C10N

Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output -1000V 1mA 11.5V - 16V Input
Request a Quote Datasheet
Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output -1000V 1mA 11.5V - 16V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3246-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3246-ND
DC DC Converters 1470-3246-ND
High Voltage - Non-Isolated Module DC DC Converter 1 Output -1000V 1mA 11.5V - 16V Input

High Voltage - Non-Isolated Module DC DC Converter 1 Output -1000V 1mA 11.5V - 16V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, -1Kv, 1000Ua; High Voltage Power Supply Type Xp Power - 78Y6073 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, -1Kv, 1000Ua; High Voltage Power Supply Type Xp Power
78Y6073
Dc-Dc Converter, 1 O/p, -1Kv, 1000Ua; High Voltage Power Supply Type Xp Power 78Y6073
DC-DC CONVERTER, 1 O/P, -1KV, 1000UA; High Voltage Power Supply Type:Regulated; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:1mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, -1KV, 1000UA; High Voltage Power Supply Type:Regulated; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:1mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 1 O/p, -1Kv, 1000Ua; Product Range Xp Power - 84Y5716 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, -1Kv, 1000Ua; Product Range Xp Power
84Y5716
Dc-Dc Converter, 1 O/p, -1Kv, 1000Ua; Product Range Xp Power 84Y5716
DC-DC CONVERTER, 1 O/P, -1KV, 1000UA; Product Range:C Series; Output Power Max:1W; Output Voltage Min:0V; Output Voltage Max:-1kV; Output Current Max:1mA; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable; RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, -1KV, 1000UA; Product Range:C Series; Output Power Max:1W; Output Voltage Min:0V; Output Voltage Max:-1kV; Output Current Max:1mA; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3246-ND 78Y6073 84Y5716
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, -1Kv, 1000Ua; High Voltage Power Supply Type Xp Power Dc-Dc Converter, 1 O/p, -1Kv, 1000Ua; Product Range Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Current 1.00E-3 amps 1.00E-3 amps 1.00E-3 amps
DC Input Voltage 11.5 to 16.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gold Box - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC Power Supply - 7V MOD. MASTER - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 105 watts
View Details