XP Power DC DC Converters DTJ1548S05

Description
Enclosed DC DC Converter 1 Output 5V 3A 75V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 5V 3A 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-DTJ1548S05-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-DTJ1548S05-ND
DC DC Converters 1470-DTJ1548S05-ND
Enclosed DC DC Converter 1 Output 5V 3A 75V Input

Enclosed DC DC Converter 1 Output 5V 3A 75V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 3A; Power Supply Approvals Xp Power - 07AH2437 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 3A; Power Supply Approvals Xp Power
07AH2437
Dc-Dc Converter, 5V, 3A; Power Supply Approvals Xp Power 07AH2437
DC-DC CONVERTER, 5V, 3A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 3A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-DTJ1548S05-ND 07AH2437
Product Name DC DC Converters Dc-Dc Converter, 5V, 3A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 3 amps 3 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Bench Power Supplies - 1225035 - RS Components, Ltd.
Specs
Adapter Plug Type IEC 320
Regulatory Compliance RoHS Compliant
DC Output Voltage 32.0 volts
View Details
RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details