XP Power DC DC Converters DSF500

Description
Isolated Module DC DC Converter 1 Output 36V 28A 10V - 33V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 36V 28A 10V - 33V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4646-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4646-ND
DC DC Converters 1470-4646-ND
Isolated Module DC DC Converter 1 Output 36V 28A 10V - 33V Input

Isolated Module DC DC Converter 1 Output 36V 28A 10V - 33V Input

Buy Now Datasheet
Surge Protection Filter, Transient, 28A; Power Supply Approvals Xp Power - 07R8386 - Newark, An Avnet Company
Chicago, IL, United States
Surge Protection Filter, Transient, 28A; Power Supply Approvals Xp Power
07R8386
Surge Protection Filter, Transient, 28A; Power Supply Approvals Xp Power 07R8386
SURGE PROTECTION FILTER, TRANSIENT, 28A; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:500W; No. of Outputs:1 Output; Output Voltage - Output 1:36V; Output Current - Output 1:28A; Output Voltage - Output 2:- RoHS Compliant: Yes

SURGE PROTECTION FILTER, TRANSIENT, 28A; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:500W; No. of Outputs:1 Output; Output Voltage - Output 1:36V; Output Current - Output 1:28A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4646-ND 07R8386
Product Name DC DC Converters Surge Protection Filter, Transient, 28A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 28 amps 28 amps
DC Input Voltage 10.0 to 33.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC Enclosed Power Supply - PS-12-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 110.0 volts
View Details
DC-DC Converters - CC30-2412SRP-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
POWER SUPPLY;DIN RAIL;LOW PROFILE;15W;24V;0.63A;21.6-26.4 V RANGE;150 MVP-P;85% - 70076075 - Allied Electronics, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Applications Industrial
View Details
2 suppliers