XP Power Industrial, DIN Rail Power Supplies DTE6024S24-D

Description
DC/DC DIN RAIL SUPPLY 24V 60W
Request a Quote Datasheet
Description
DC/DC DIN RAIL SUPPLY 24V 60W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - DTE6024S24-D-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
DTE6024S24-D-ND
Industrial, DIN Rail Power Supplies DTE6024S24-D-ND
DC/DC DIN RAIL SUPPLY 24V 60W

DC/DC DIN RAIL SUPPLY 24V 60W

Buy Now Datasheet
Dc-Dc Converter, 24V, 2.5A; Power Supply Approvals Xp Power - 77Y4591 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 2.5A; Power Supply Approvals Xp Power
77Y4591
Dc-Dc Converter, 24V, 2.5A; Power Supply Approvals Xp Power 77Y4591
DC-DC CONVERTER, 24V, 2.5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 2.5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number DTE6024S24-D-ND 77Y4591
Product Name Industrial, DIN Rail Power Supplies Dc-Dc Converter, 24V, 2.5A; Power Supply Approvals Xp Power
Type 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 2.5 amps 2.5 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - HPD15-20 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 300 watts
View Details
AC DC Desktop, Wall Power Adapters - 237-2225-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers