XP Power CCB250 Series AC-DC Power Supply CCB250PS24

Description
The CCB250 range of single output AC-DC 250 W nominal, 300 peak power supplies feature industry leading useable efficiency of 93% and absolute minimum efficiency of 90% with 90 VAC input and full load. This leap in efficiency has been achieved with full resonant ZCS topology and careful consideration to every aspect of power loss resulting in a convection cooled power supply packaged in a 6" (153mm) x 4" (102mm) x 1.5" (38mm) open frame design which can be easily installed into end applications due to a significant reduction in the dissipated heat, associated with other power supplies in this power range.
Request a Quote Datasheet
Description
The CCB250 range of single output AC-DC 250 W nominal, 300 peak power supplies feature industry leading useable efficiency of 93% and absolute minimum efficiency of 90% with 90 VAC input and full load. This leap in efficiency has been achieved with full resonant ZCS topology and careful consideration to every aspect of power loss resulting in a convection cooled power supply packaged in a 6" (153mm) x 4" (102mm) x 1.5" (38mm) open frame design which can be easily installed into end applications due to a significant reduction in the dissipated heat, associated with other power supplies in this power range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CCB250 Series AC-DC Power Supply - CCB250PS24 - XP Power
Sunnyvale, CA, USA
CCB250 Series AC-DC Power Supply
CCB250PS24
CCB250 Series AC-DC Power Supply CCB250PS24
The CCB250 range of single output AC-DC 250 W nominal, 300 peak power supplies feature industry leading useable efficiency of 93% and absolute minimum efficiency of 90% with 90 VAC input and full load. This leap in efficiency has been achieved with full resonant ZCS topology and careful consideration to every aspect of power loss resulting in a convection cooled power supply packaged in a 6" (153mm) x 4" (102mm) x 1.5" (38mm) open frame design which can be easily installed into end applications due to a significant reduction in the dissipated heat, associated with other power supplies in this power range.

The CCB250 range of single output AC-DC 250 W nominal, 300 peak power supplies feature industry leading useable efficiency of 93% and absolute minimum efficiency of 90% with 90 VAC input and full load. This leap in efficiency has been achieved with full resonant ZCS topology and careful consideration to every aspect of power loss resulting in a convection cooled power supply packaged in a 6" (153mm) x 4" (102mm) x 1.5" (38mm) open frame design which can be easily installed into end applications due to a significant reduction in the dissipated heat, associated with other power supplies in this power range.

Supplier's Site Datasheet
AC DC Converters - 1470-4409-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4409-ND
AC DC Converters 1470-4409-ND
Open Frame AC DC Converters 1 Output 24V 10.4A 80 ~ 275 VAC Input

Open Frame AC DC Converters 1 Output 24V 10.4A 80 ~ 275 VAC Input

Buy Now Datasheet
Power Supply, Medical, Ac-Dc, 24V, 10.4A; Power Supply Approvals Xp Power - 85X3676 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 24V, 10.4A; Power Supply Approvals Xp Power
85X3676
Power Supply, Medical, Ac-Dc, 24V, 10.4A; Power Supply Approvals Xp Power 85X3676
POWER SUPPLY, MEDICAL, AC-DC, 24V, 10.4A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):250W; Input Voltage VAC:80V AC to 275V AC RoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 24V, 10.4A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):250W; Input Voltage VAC:80V AC to 275V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number CCB250PS24 1470-4409-ND 85X3676
Product Name CCB250 Series AC-DC Power Supply AC DC Converters Power Supply, Medical, Ac-Dc, 24V, 10.4A; Power Supply Approvals Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-40-12-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 3.33 amps
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details