XP Power Industrial, DIN Rail Power Supplies DNR18US24-S

Description
AC/DC DIN RAIL SUPPLY 24V 18W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 18W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - DNR18US24-S-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
DNR18US24-S-ND
Industrial, DIN Rail Power Supplies DNR18US24-S-ND
AC/DC DIN RAIL SUPPLY 24V 18W

AC/DC DIN RAIL SUPPLY 24V 18W

Buy Now Datasheet
Ac-Dc Converter, 1 O/p, 750Ma, 24V, 18W; Power Supply Approvals Xp Power - 56P3006 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, 1 O/p, 750Ma, 24V, 18W; Power Supply Approvals Xp Power
56P3006
Ac-Dc Converter, 1 O/p, 750Ma, 24V, 18W; Power Supply Approvals Xp Power 56P3006
AC-DC CONVERTER, 1 O/P, 750mA, 24V, 18W; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:24VDC; Output Current - Output 1:750mA; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, 1 O/P, 750mA, 24V, 18W; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:24VDC; Output Current - Output 1:750mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number DNR18US24-S-ND 56P3006
Product Name Industrial, DIN Rail Power Supplies Ac-Dc Converter, 1 O/p, 750Ma, 24V, 18W; Power Supply Approvals Xp Power
Type 1 DC Power Supply; AC/DC Converter
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 0.7500 amps 0.7500 amps
AC Input Voltage 90.0 to 264.0 volts
DC Input Voltage 120.0 to 375.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 180W 5/9/15/20/28/36V C6 PD USB-C - 96PSA-A180WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details