XP Power DC DC Converters DTE1048S5V1

Description
Enclosed DC DC Converter 1 Output 5.1V 2A 75V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 5.1V 2A 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-DTE1048S5V1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-DTE1048S5V1-ND
DC DC Converters 1470-DTE1048S5V1-ND
Enclosed DC DC Converter 1 Output 5.1V 2A 75V Input

Enclosed DC DC Converter 1 Output 5.1V 2A 75V Input

Buy Now Datasheet
Dc-Dc Converter, 5.1V, 2A; Power Supply Approvals Xp Power - 28AH0899 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5.1V, 2A; Power Supply Approvals Xp Power
28AH0899
Dc-Dc Converter, 5.1V, 2A; Power Supply Approvals Xp Power 28AH0899
DC-DC CONVERTER, 5.1V, 2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes

DC-DC CONVERTER, 5.1V, 2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 5.1V, 2A Rohs Compliant Xp Power - 39AH0570 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5.1V, 2A Rohs Compliant Xp Power
39AH0570
Dc-Dc Converter, 5.1V, 2A Rohs Compliant Xp Power 39AH0570
DC-DC CONVERTER, 5.1V, 2A ROHS COMPLIANT: YES

DC-DC CONVERTER, 5.1V, 2A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-DTE1048S5V1-ND 28AH0899 39AH0570
Product Name DC DC Converters Dc-Dc Converter, 5.1V, 2A; Power Supply Approvals Xp Power Dc-Dc Converter, 5.1V, 2A Rohs Compliant Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 2 amps 2 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC1 Enclosed Power Supply - PS-24-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
High Voltage Power Supplies - 402L-1KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
100W Slimline Single Phase  Single Output Power Supplies - PS-S10012 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers