XP Power Industrial, DIN Rail Power Supplies DTE4024S48-D

Description
DC/DC DIN RAIL SUPPLY 48V 40W
Request a Quote Datasheet
Description
DC/DC DIN RAIL SUPPLY 48V 40W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - DTE4024S48-D-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
DTE4024S48-D-ND
Industrial, DIN Rail Power Supplies DTE4024S48-D-ND
DC/DC DIN RAIL SUPPLY 48V 40W

DC/DC DIN RAIL SUPPLY 48V 40W

Buy Now Datasheet
Dc-Dc Converter, 48V, 0.835A; Power Supply Approvals Xp Power - 77Y4577 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 48V, 0.835A; Power Supply Approvals Xp Power
77Y4577
Dc-Dc Converter, 48V, 0.835A; Power Supply Approvals Xp Power 77Y4577
DC-DC CONVERTER, 48V, 0.835A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:835mA; Output Voltage - Output 2:-; Width:54mm RoHS Compliant: Yes

DC-DC CONVERTER, 48V, 0.835A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:835mA; Output Voltage - Output 2:-; Width:54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number DTE4024S48-D-ND 77Y4577
Product Name Industrial, DIN Rail Power Supplies Dc-Dc Converter, 48V, 0.835A; Power Supply Approvals Xp Power
Type 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.8350 amps 0.8350 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227823 - RS Components, Ltd.
Specs
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details