XP Power DC DC Converters DSF200LV

Description
FILTER 36VDC 3.0A 30-54W
Request a Quote Datasheet
Description
FILTER 36VDC 3.0A 30-54W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4644-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4644-ND
DC DC Converters 1470-4644-ND
FILTER 36VDC 3.0A 30-54W

FILTER 36VDC 3.0A 30-54W

Buy Now Datasheet
Surge Protection Filter, 7A; Power Supply Approvals Xp Power - 64M6391 - Newark, An Avnet Company
Chicago, IL, United States
Surge Protection Filter, 7A; Power Supply Approvals Xp Power
64M6391
Surge Protection Filter, 7A; Power Supply Approvals Xp Power 64M6391
SURGE PROTECTION FILTER, 7A; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:230W; No. of Outputs:1 Output; Output Voltage - Output 1:36V; Output Current - Output 1:7A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

SURGE PROTECTION FILTER, 7A; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:230W; No. of Outputs:1 Output; Output Voltage - Output 1:36V; Output Current - Output 1:7A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4644-ND 64M6391
Product Name DC DC Converters Surge Protection Filter, 7A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 7 amps 7 amps
DC Input Voltage 18.0 to 33.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-M Open Power Supply - PS-12-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
DINRail mount DC-DC converters - DPX40-12T3315 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 85 to 95 C (185 to 203 F)
DC Output Voltage 3.3 to 15.0 volts
View Details