XP Power Evaluation Board, Dc-Dc Converter; For Use With Xp Power CM3

Description
EVALUATION BOARD, DC-DC CONVERTER; For Use With:XP Power C Series DC-DC Converters; Accessory Type:Evaluation Board; Product Range:C Series RoHS Compliant: Yes
Description
EVALUATION BOARD, DC-DC CONVERTER; For Use With:XP Power C Series DC-DC Converters; Accessory Type:Evaluation Board; Product Range:C Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Evaluation Board for the XP Power C Series DC-DC Converters is designed to facilitate the testing and integration of high voltage power supplies in various applications. It supports a range of output voltages from 0 to 8kV, with models offering programmable outputs and low ripple characteristics. The board is suitable for applications requiring precision voltage control, such as photomultiplier tubes, solid-state detectors, and electrophoresis. Engineers can benefit from the board's compact design, high reliability, and low electromagnetic interference (EMI/RFI). The input voltage range is specified between 11.5V and 16V, with a maximum output current varying by model. The board also features an externally accessible gain adjustment for calibration purposes, ensuring accurate voltage delivery. The product is RoHS compliant and constructed to withstand immersion cleaning processes, making it suitable for sensitive environments.

Datasheet Summary
Powered by GS/AI

The Evaluation Board for the XP Power C Series DC-DC Converters is designed to facilitate the testing and integration of high voltage power supplies in various applications. It supports a range of output voltages from 0 to 8kV, with models offering programmable outputs and low ripple characteristics. The board is suitable for applications requiring precision voltage control, such as photomultiplier tubes, solid-state detectors, and electrophoresis. Engineers can benefit from the board's compact design, high reliability, and low electromagnetic interference (EMI/RFI). The input voltage range is specified between 11.5V and 16V, with a maximum output current varying by model. The board also features an externally accessible gain adjustment for calibration purposes, ensuring accurate voltage delivery. The product is RoHS compliant and constructed to withstand immersion cleaning processes, making it suitable for sensitive environments.

Suppliers

Company
Product
Description
Supplier Links
Evaluation Board, Dc-Dc Converter; For Use With Xp Power - 78Y6064 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Dc-Dc Converter; For Use With Xp Power
78Y6064
Evaluation Board, Dc-Dc Converter; For Use With Xp Power 78Y6064
EVALUATION BOARD, DC-DC CONVERTER; For Use With:XP Power C Series DC-DC Converters; Accessory Type:Evaluation Board; Product Range:C Series RoHS Compliant: Yes

EVALUATION BOARD, DC-DC CONVERTER; For Use With:XP Power C Series DC-DC Converters; Accessory Type:Evaluation Board; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 78Y6064
Product Name Evaluation Board, Dc-Dc Converter; For Use With Xp Power
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

UDP6731 360W Basic DC Switching Power Supply 80V/15A - UDP6731 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 80.0 volts
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-700-28 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
Programmable Switching DC Power Supply - SPS5083X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-12-2 Open Power Supply - PS-12-2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details